EN
  • EN
  • DE

HFCN-4600+

Part No HFCN-4600+
Manufacturer Mini-Circuits
Catalog Ceramic Filters
Description LTCC HIGH PASS FILTER, 5000 - 11
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters - Ceramic Filters
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Frequency 8GHz Center
Impedance 50Ohm
Bandwidth 6 GHz
Filter Type High Pass
Mounting Type Surface Mount
Package / Case 6-SMD, No Lead
Size / Dimension 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height (Max) 0.042" (1.07mm)
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 145109-HFCN-4600+
Ultra Librarian 3D Model Ultra Librarian HFCN-4600+ CAD Model

Description

The 145109-HFCN-4600+ is a ceramic filter designed for high pass filtering applications in electronic circuits.

  • Frequency: 8GHz center
  • Bandwidth: 6 GHz
  • Impedance: 50Ohm
  • Size: 0.126" L x 0.063" W (3.20mm x 1.60mm)
  • Mounting: Surface mount
  • Package: Tape & reel
  • Standard Package: 3,000 pcs
  • Manufacturer: Mini-Circuits
  • Status: Active

You May Also Be Interested in

Mini-Circuits
LTCC BAND PASS FILTER, 4250 - 63
Lowest to $9.4327
Mini-Circuits
LTCC BAND PASS FILTER, 12100 - 1
Lowest to $13.7686
Mini-Circuits
LTCC BAND PASS FILTER, 2170 - 23
Lowest to $6.8904
Mini-Circuits
LTCC BAND PASS FILTER, 7150 - 75
Lowest to $13.4791
Mini-Circuits
LTCC BAND PASS FILTER, 2850 - 29
Need more? Email Us
Mini-Circuits
LTCC BAND PASS FILTER, 2340 - 25
Lowest to $6.8520
Anatech Electronics Inc.
3300 MHZ CERAMIC BAND PASS FILTE / 3.3GHz Center Band Pass Ceramic Filter 20 MHz 50Ohm 16-SMD Module
Need more? Email Us
Anatech Electronics Inc.
2700 MHZ CERAMIC BAND PASS FILTE
Lowest to $107.4598
Murata Electronics North America
DISCR RAD FOR MOTOROLA MC3371
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9575 $51.4475
31+ $3.2472 $100.6632
48+ $3.1457 $150.9936
66+ $3.0443 $200.9238
85+ $2.9428 $250.1380
114+ $2.6384 $300.7776
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,841 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess