Products specifications

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel, P-Channel MOSFET
Supply Voltage - Operating 4.5 V to 18 V
Logic Voltage - VIL, VIH 0.8V, 2.4V
Current - Peak Output (Source, Sink) 1.5A, 1.5A
Input Type Non-Inverting
Rise and Fall Time 25ns, 25ns
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 119821-TC4427AEOA713
Family Name TC4427A
Introduction Date July 03, 1997
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC4427AEOA713 CAD Model

Description

Microchip Technology's TC4427AEOA713 - Dual High-Speed MOSFET Driver

The TC4427AEOA713 is a high-performance, dual-output MOSFET driver from Microchip Technology, designed to provide reliable and efficient control for power MOSFETs and IGBTs. This driver is part of Microchip’s TC4427A series, known for its robust output drive capability and high-speed operation. It is an ideal choice for a wide range of applications, including motor controls, switch-mode power supplies, and high-speed line drivers.

The device can deliver up to 1.5A of peak current to the gate of a power MOSFET, which makes it suitable for driving large capacitive loads with excellent switching performance. The TC4427AEOA713 operates over a supply voltage range of 4.5V to 18V, providing the flexibility to be used in various circuit configurations and ensuring compatibility with TTL and CMOS logic.

One of the key features of the TC4427AEOA713 is its matched rise and fall times, which reduce switching losses and improve overall efficiency. The driver also boasts low shoot-through current, minimizing the risk of potentially damaging cross-conduction in power devices. Additionally, its high latch-up immunity ensures stable operation even under adverse conditions.

The TC4427AEOA713 comes in an 8-pin SOIC package, which is compact and suitable for space-constrained applications. It also offers protection features like over-temperature shutdown and input over-voltage protection, safeguarding the device and the system it controls from extreme operating conditions.

In summary, the TC4427AEOA713 from Microchip Technology is a dependable and high-speed dual-channel MOSFET driver designed to meet the requirements of modern electronic systems. With its high current drive, wide operating voltage range, and protective features, this driver is an excellent choice for designers looking to improve the performance and reliability of their power management systems.

You May Also Be Interested in

Allegro MicroSystems, LLC
IC GATE DRVR HIGH-SIDE 16TSSOP / Automotive 3-Phase Isolator MOSFET Driver
Lowest to $3.3077
ECAD model for A6862KLPTR-T
ON Semiconductor
IC GATE DRVR HALF-BRIDGE 28SOIC / 3-Phase Half-Bridge Gate-Drive IC
Lowest to $2.5292
ECAD model for FAN73894MX
Texas Instruments
IC GATE DRVR HIGH-SIDE 32TSSOP / 4-CHANNEL SERIAL AND PARALLEL HIGH-SIDE PRE-FET DRIVER
Lowest to $11.4588
ECAD model for TPIC44H01DAR
Infineon Technologies
HALF-BRIDGE DRIVER | IC DRIVER HIGH/LOW SIDE 8-SOIC
Lowest to $4.4657
ECAD model for IR2184S
Maxim Integrated
IC GATE DRVR HALF-BRIDGE 8SOIC
Lowest to $15.7664
ECAD model for MAX5063AASA
Texas Instruments
IC GATE DRVR HALF-BRIDGE 10WSON / 120-V Boot, 4-A Peak, High-Frequency High-Side and Low-Side Driver
Lowest to $5.9457
ECAD model for UCC27212DPRT
Diodes Incorporated
IC GATE DRVR HALF-BRIDGE 16SO
Lowest to $2.1202
ECAD model for DGD2113S16-13
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 8SOIC / HIGH AND LOW SIDE DRIVER
Lowest to $2.4123
ECAD model for IRS21867SPBF
ON Semiconductor
IC GATE DRVR LOW-SIDE 8DFN / High Speed Low-Side MOSFET Driver
Lowest to $1.6503
ECAD model for NCP81074AMNTBG

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6257 $50.0560
195+ $0.5134 $100.1130
305+ $0.4974 $151.7070
420+ $0.4813 $202.1460
540+ $0.4653 $251.2620
720+ $0.4172 $300.3840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 48,600 pieces
MOQ: 80 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention