EN
  • EN
  • DE

SN74V263PZAEP

Part No SN74V263PZAEP
Manufacturer Texas Instruments
Catalog Logic - FIFOs Memory
Description IC SYNC FIFO 8KX18 80QFP / FIFO Mem Sync Dual Depth/Width Uni-Dir 8K x 18/16K x 9 80-Pin LQFP Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74V
Packaging Tray
Memory Size 144K (8K x 18)(16K x 9)
Function Synchronous
Data Rate 133MHz
Access Time 5ns
Operating Supply Voltage 3.15 V ~ 3.45 V
Maximum Supply Current 35mA
Bus Directional Uni-Directional
Expansion Type Depth, Width
Programmable Flags Support Yes
Retransmit Capability Yes
FWFT Support Yes
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Package 80-LQFP
Manufacturer Package 80-LQFP (14x14)
Win Source Part Number 795158-SN74V263PZAEP
Popularity Medium
Supply and Demand Status Limited
Family Name SN74V263
Introduction Date March 31, 2007
ECCN 3A991.b.2.b
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian SN74V263PZAEP CAD Model

Description

The SN74V263PZAEP is a high-performance, enhanced product (EP) integrated circuit from Texas Instruments, designed to meet the rigorous demands of aerospace, defense, and other high-reliability applications. This device is part of the 74 series logic family and offers a robust solution for your digital storage needs.

Key Features

  • Technology: The SN74V263PZAEP is built on advanced CMOS technology, ensuring low power consumption while maintaining high-speed operation.
  • Memory Configuration: This device features a 64-bit FIFO register, which provides efficient data storage and retrieval, making it ideal for managing data streams in complex systems.
  • Operating Voltage: It operates over a wide voltage range, typically from 2.3V to 3.6V, allowing for flexible integration into various circuit designs.
  • Performance: With a fast access time and clear output capability, this FIFO register is designed to handle high-speed data processing with ease.
  • Temperature Range: The SN74V263PZAEP is characterized for operation over the full military temperature range of -55°C to 125°C, ensuring reliable performance under extreme conditions.
  • Package: It is available in a compact 64-pin package, which minimizes board space and is suitable for high-density mounting.
  • Quality and Reliability: As an EP device, it undergoes stringent testing and qualification processes, including enhanced product flow, which includes burn-in and additional quality conformance tests.

Applications

The SN74V263PZAEP is designed for use in mission-critical applications where reliability and durability are paramount. It is particularly well-suited for:

  • Avionics and aerospace systems
  • Military and defense equipment
  • Space-constrained applications requiring high-density memory
  • Communication systems with high data throughput requirements

With its combination of high-speed performance, wide operating voltage range, and enhanced product features, the SN74V263PZAEP from Texas Instruments represents a reliable choice for designers looking to incorporate a robust FIFO memory solution in their high-reliability systems.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC FIFO PAR 64X4 15NS 16-DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 64 x 4 16-Pin PDIP Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
IC MEM FIFO 2048X9 35NS 28-DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 2K x 9 28-Pin PDIP Tube
Need more? Email Us
Renesas Electronics America
IC FIFO ASYNC 512X9X2 56TSSOP
Lowest to $58.2090
IDT, Integrated Device Technology Inc
IC FIFO 4096X18 35NS 28DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 8K x 9 28-Pin PDIP Tube
Need more? Email Us
Renesas Electronics America
IC FIFO ASYNC/SYNC 1MX9 240BGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC MEM FIFO 2048X9 50NS 28-DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 2K x 9 28-Pin PDIP Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO 131KX36 7-5NS 128QFP / FIFO Mem Sync Dual Depth/Width Uni-Dir 128K x 36 128-Pin TQFP Tray
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO 4096X18 15NS 28DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 8K x 9 28-Pin PDIP Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO SYNC 2048X36 132QFP / FIFO Mem Sync Dual Depth Bi-Dir 2K x 36 132-Pin PQFP Tray
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess