EN
  • EN
  • DE

SN74ABT543ANSRG4

Part No SN74ABT543ANSRG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 5.5V 24SO / Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74ABT
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 32mA, 64mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 24-SOIC (0.209", 5.30mm Width)
Supplier Device Package 24-SO
Base Product Number 74ABT543
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260110-SN74ABT543ANSRG4
Ultra Librarian 3D Model Ultra Librarian SN74ABT543ANSRG4 CAD Model

Description

SN74ABT543ANSRG4 - Texas Instruments

The SN74ABT543ANSRG4 is a high-performance, octal-bidirectional transceiver with 3-state outputs, brought to you by the renowned semiconductor manufacturer, Texas Instruments. This device is designed to be used in applications requiring high-speed data transfer and interfacing between different voltage and current levels. It is particularly well-suited for driving bus lines or buffer memory address registers.

Key Features

  • Octal-Bidirectional Transceiver: The SN74ABT543ANSRG4 features eight bidirectional data lines that allow for simultaneous transmission and reception of data, making it ideal for complex data exchange tasks.
  • 3-State Outputs: The inclusion of 3-state outputs enables the device to be connected to a bus-oriented system without the risk of data contention or bus loading when the outputs are in the high-impedance state.
  • High-Speed Data Transfer: This transceiver is optimized for high-speed operation, allowing for efficient data transfer that is essential in modern digital communication and processing.
  • Wide Operating Range: It operates over a broad voltage range, accommodating different system requirements and ensuring compatibility with various logic levels.
  • Robust Design: Texas Instruments' commitment to quality means that the SN74ABT543ANSRG4 is designed for durability and reliable performance across a range of environmental conditions.

Applications

The SN74ABT543ANSRG4 is versatile and can be used in a variety of applications, including:

  • Bus interface or signal buffering in microprocessor and microcontroller-based systems.
  • Memory address registers in computing and data storage devices.
  • Data communication equipment where high-speed bidirectional data transfer is required.
  • Interfacing and level-shifting applications where signal integrity is crucial.

Product Specifications

With its advanced design, the SN74ABT543ANSRG4 ensures that it meets the stringent specifications required for high-performance electronic components. It is packaged in a 24-pin SOP (Small Outline Package) which is suitable for space-constrained applications. The device also features industrial-grade temperature range and is fabricated using Texas Instruments' state-of-the-art technology for enhanced reliability and functionality.

Whether you're designing a complex digital system or simply need a reliable transceiver for data communication, the SN74ABT543ANSRG4 from Texas Instruments is a choice that promises to deliver performance, durability, and versatility.

You May Also Be Interested in

Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Pericom
Need more? Email Us
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Pericom
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess