EN
  • EN
  • DE

SN74ABT2827NTG4

Part No SN74ABT2827NTG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 5.5V 24DIP / Buffer, Non-Inverting 1 Element 10 Bit per Element 3-State Output 24-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74ABT
Package Tube
Product Status Obsolete
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 10
Output Type 3-State
Current - Output High, Low 12mA, 12mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 24-DIP (0.300", 7.62mm)
Supplier Device Package 24-PDIP
Base Product Number 74ABT2827
Other Names SN74ABT2827NTE4,SN74ABT2827NTE4
Standard Package 15
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260073-SN74ABT2827NTG4
Ultra Librarian 3D Model Ultra Librarian SN74ABT2827NTG4 CAD Model

Description

Product Overview: SN74ABT2827NTG4

The SN74ABT2827NTG4 from Texas Instruments is a high-performance, 10-bit buffer/driver with 3-state outputs. It is part of the ABT family, which is known for its advanced biCMOS technology that provides a perfect balance between speed and low power consumption. This device is designed to improve the performance and density of 3-state memory address drivers, clock drivers, and bus-oriented receivers and transmitters.

Key Features

  • Logic Type: Buffer/Line Driver, Non-Inverting
  • Number of Bits per Element: 10
  • Number of Elements: 2
  • Output Type: 3-State
  • Supply Voltage Range: 4.5V to 5.5V
  • Operating Temperature Range: -40°C to 85°C
  • Mounting Type: Surface Mount
  • Package / Case: 48-LQFP
  • RoHS: Compliant

Performance and Quality

The SN74ABT2827NTG4 is characterized for operation from -40°C to 85°C, ensuring reliability across a wide range of environmental conditions. This device has a typical VOLP (Output Ground Bounce) < 1V at VCC = 5V, TA = 25°C, and IOH = -12 mA, which indicates its robustness in maintaining signal integrity under load conditions.

Applications

Due to its high drive and low power consumption, the SN74ABT2827NTG4 is suitable for a variety of applications, including:

  • Memory address drivers
  • Clock drivers
  • Bus-oriented receivers and transmitters
  • Data communication systems
  • High-speed data paths

Environmental and Safety Compliance

The SN74ABT2827NTG4 is designed with environmental responsibility in mind. It complies with the RoHS directive, which restricts the use of certain hazardous substances in electrical and electronic equipment. This commitment to environmental standards ensures that the product is suitable for use in a wide range of markets and applications that are sensitive to environmental impacts.

Overall, the SN74ABT2827NTG4 is a versatile, high-performance solution for systems requiring high-speed, low-power non-inverting buffer/drivers with 3-state outputs, making it an excellent choice for designers looking to optimize their high-speed digital systems.

You May Also Be Interested in

Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Pericom
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Pericom
Need more? Email Us
Pericom
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess