EN
  • EN
  • DE

SN74ABT3614-20PQ

Part No SN74ABT3614-20PQ
Manufacturer Texas Instruments
Catalog Logic - FIFOs Memory
Description IC SYNC FIFO MEM 64X36X2 132-QFP / Synchronous FIFO 4.5K (64 x 36 x 2) Bi-Directional 50MHz 12ns 132-BQFP (24.13x24.13)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - FIFOs Memory
Mfr Texas Instruments
Series 74ABT
Package Tray
Product Status Obsolete
Memory Size 4.5K (64 x 36 x 2)
Function Synchronous
Data Rate 50MHz
Access Time 12ns
Voltage - Supply 4.5 V ~ 5.5 V
Current - Supply (Max) 130mA
Bus Directional Bi-Directional
Programmable Flags Support Yes
Retransmit Capability No
FWFT Support No
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 132-BQFP Bumpered
Supplier Device Package 132-BQFP (24.13x24.13)
Base Product Number 74ABT3614
Other Names 296-3999,-296-3999,2156-SN74ABT3614-20PQ-TI,TEXTISSN74ABT3614-20PQ,-SN74ABT3614-20PQR,296-3999R,-296-3999
Standard Package 36
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258908-SN74ABT3614-20PQ
Ultra Librarian 3D Model Ultra Librarian SN74ABT3614-20PQ CAD Model

Description

Product Overview: SN74ABT3614-20PQ

The SN74ABT3614-20PQ is a high-performance integrated circuit from Texas Instruments, renowned for its reliability and advanced functionality. This device is part of the ABT family, which stands for Advanced BiCMOS Technology, combining the best features of both Bipolar and CMOS technologies to offer high speed and low power consumption.

Key Features

  • High-Speed Operation: The SN74ABT3614-20PQ is designed for exceptionally fast performance, making it suitable for critical timing applications where speed is of the essence.
  • Low Power Dissipation: Despite its high-speed capabilities, the device maintains low power dissipation, which is crucial for preventing overheating and ensuring energy-efficient operation.
  • Wide Operating Temperature Range: This product can operate over a broad temperature range, ensuring reliability and consistent performance under varying environmental conditions.
  • Robust Bus-Hold Features: The integrated bus-hold circuitry prevents floating inputs, which can lead to erratic system behavior, thus enhancing the stability of digital systems.
  • Compatibility: The SN74ABT3614-20PQ is designed to be compatible with multiple bus standards, providing flexibility and ease of integration into various designs and applications.

Applications

The versatility of the SN74ABT3614-20PQ makes it suitable for a wide range of applications, including:

  • High-speed data transmission systems
  • Telecommunications equipment
  • Computing and data storage devices
  • Networking hardware
  • Industrial control systems

Package and Quality

The SN74ABT3614-20PQ comes in a 20-pin PQ package, which is designed for surface mount technology, allowing for compact and efficient PCB design. Texas Instruments is committed to high standards of quality, and this product is no exception, undergoing rigorous testing to ensure it meets the stringent requirements for industrial and commercial use.

Conclusion

Overall, the SN74ABT3614-20PQ from Texas Instruments is a testament to the company's dedication to engineering excellence. With its high-speed operation, low power consumption, and robust design, this integrated circuit stands out as a top choice for designers looking to enhance the performance and reliability of their digital systems.

You May Also Be Interested in

Renesas Electronics America
IC FIFO SUPERSYNCII 6NS 80TQFP / Synchronous FIFO 4.5M (256K x 18)(512K x 9) Uni-Directional 166MHz 4ns 80-TQFP (14x14)
Lowest to $586.4662
Texas Instruments
IC SYNC FIFO MEM 256X18 56-SSOP
Lowest to $13.1357
NXP / Nexperia
IC 4X16 FIFO REGISTER 16-SOIC / Asynchronous FIFO 64 (16 x 4) Uni-Directional 28MHz 40ns 16-SO
Lowest to $0.4897
Rochester Electronics
FIFO, 256X18, 13NS, SYNCHRONOUS
Need more? Email Us
Texas Instruments
256 × 36 × 2 CLOCKED BIDIRECTIONAL FIRST-IN, FIRST-OUT MEMORY | IC CLK DUAL FIFO MEMORY 120HLQFP
Need more? Email Us
Texas Instruments
512 X 18, 1024 X 18, 2048 X 18, 4096 X 18 DSP-SYNC FIRST-IN, FIRST-OUT MEMORIES
Lowest to $21.5153
Cypress Semiconductor Corp
IC DEEP SYNC FIFO 8KX18 64LQFP / FIFO Mem Sync Dual Depth/Width Uni-Dir 8K x 18 64-Pin TQFP Tray
Need more? Email Us
Texas Instruments
512 X 18, 1024 X 18, 2048 X 18, 4096 X 18 DSP-SYNC FIRST-IN, FIRST-OUT MEMORIES | IC SYNC FIFO MEM 4096X18 64-TQFP
Lowest to $44.6433
Texas Instruments
512 ®18 CLOCKED FIRST-IN, FIRST-OUT MEMORY | IC CLOCKED FIFO MEMORY 56-SSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess