EN
  • EN
  • DE

SN74ACT3622-15PCB

Part No SN74ACT3622-15PCB
Manufacturer Texas Instruments
Catalog Logic - FIFOs Memory
Description 256 × 36 × 2 CLOCKED BIDIRECTIONAL FIRST-IN, FIRST-OUT MEMORY | IC CLK DUAL FIFO MEMORY 120HLQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete
Memory Size 18K (256 x 36 x 2)
Function Synchronous
Data Rate 66.7MHz
Access Time 11ns
Supply Voltage (V) 4.5V ~ 5.5V
Maximum Supply Current 400μA
Bus Directional Bi-Directional
Expansion Type Width
Programmable Flags Support Yes
Retransmit Capability No
FWFT Support No
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 120-LQFP Exposed Pad
Supplier Device Package 120-HLQFP (14x14)
Family Part Number 74ACT3622
Manufacturer Pack Quantity 90
MSL Level 1 (Unlimited)
Win Source Part Number 1253335-SN74ACT3622-15PCB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74ACT3622-15PCB CAD Model

Description

The SN74ACT3622-15PCB is a high-performance, CMOS gate array designed and manufactured by Texas Instruments. This product is part of the ACT (Advanced CMOS Technology) family, which is renowned for its high-speed operation while maintaining the low power dissipation of CMOS circuitry. This makes the SN74ACT3622-15PCB an ideal choice for a wide range of digital applications, including computing, networking, and telecommunications.

Key Features:

  • Speed: The device boasts a maximum operating speed of 15ns, ensuring swift data processing and high-speed performance for critical applications.
  • Logic Type: It features a FIFO (First In, First Out) memory logic type, which is essential for applications requiring organized and sequential data processing.
  • Storage Capacity: With a storage capacity of 1024 x 18, the SN74ACT3622-15PCB provides ample space for data buffering and storage tasks.
  • Operating Voltage: It operates at a voltage range of 4.5V to 5.5V, compatible with standard TTL (Transistor-Transistor Logic) levels, ensuring easy integration into existing systems.
  • Package: The device comes in a 64-pin PCB (Plastic Chip Carrier) package, offering robust physical protection and convenient mounting options for various applications.

Applications:

The versatile nature of the SN74ACT3622-15PCB makes it suitable for a variety of digital applications. It is commonly used in high-speed data acquisition systems, communication buffers, and as temporary storage for digital signal processing tasks. Its reliability and speed are also beneficial in server farms, network switches, and routers where data integrity and throughput are paramount.

Quality and Reliability:

As with all Texas Instruments products, the SN74ACT3622-15PCB is designed to meet the highest quality and reliability standards. It undergoes rigorous testing and quality assurance measures to ensure it performs to specifications under varying conditions. Customers can trust this device for their mission-critical applications where failure is not an option.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC MEM FIFO 256X9 50NS 28-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO 4096X18 15NS 28DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 8K x 9 28-Pin PDIP Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
IC MEM FIFO 2048X9 50NS 28-DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 2K x 9 28-Pin PDIP Tube
Need more? Email Us
Harris Corporation
IC FIFO ASYNC 16X4 16CDIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO ASYNCH 1KX9 35NS 28DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 1K x 9 28-Pin PDIP Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO 262KX18 2.5V 10NS 240BGA / FIFO Mem Async/Sync Dual Depth/Width Uni-Dir 256K x 18/512K x 9 240-Pin BGA Tray
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO 4096X18 20NS 28DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 8K x 9 28-Pin PDIP Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO 4096X18 6-7NS 144BGA / FIFO Mem Async/Sync Dual Depth/Width Uni-Dir 4K x 18/8K x 9 144-Pin BGA Tray
Need more? Email Us
IDT, Integrated Device Technology Inc
IC MEM FIFO 8K X 9 ASYNC 28CDIP / FIFO Mem Async Dual Depth/Width Uni-Dir 8K x 9 28-Pin CDIP Tube
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess