EN
  • EN
  • DE

UBA2028T/N1,518

Part No UBA2028T/N1,518
Manufacturer NXP / Nexperia
Catalog PMIC - Lighting, Ballast Controllers
Description IC CFL DRIVER 600V SO20
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Type CFL/TL Driver
Frequency 40.5kHz to 100kHz
Supply Voltage - Operating 9.1 V to 13 V
Operating Supply Current 1.5mA
Current - Output Source/Sink 280mA
Dimming Yes
Temperature Range - Operating -25°C to 80°C
Mounting SMD (SMT)
Case / Package 20-SO
Win Source Part Number 105788-UBA2028T/N1,518
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UBA2028T/N1,518 CAD Model

Description

Introducing the UBA2028T/N1,518 High Voltage IC from NXP Semiconductors

The UBA2028T/N1,518 is a cutting-edge high voltage Integrated Circuit (IC) developed by NXP Semiconductors, designed to deliver exceptional performance for a wide range of lighting solutions. This IC is specifically tailored for driving fluorescent lamps with optimal efficiency, ensuring energy savings and prolonged lamp life. With its robust design and advanced features, the UBA2028T/N1,518 is an ideal choice for manufacturers looking to create reliable and high-quality lighting products.

Key Features and Benefits

  • High Voltage Capability: The UBA2028T/N1,518 is engineered to operate at high voltages, making it suitable for a variety of lighting applications that require a high voltage input.
  • Integrated Half-Bridge Controller: This IC includes an integrated half-bridge controller for efficient lamp driving, reducing the need for external components and simplifying the circuit design.
  • Direct Lamp Control: It provides direct control of the lamp power via an external resistor, allowing for easy adjustment and fine-tuning of the lamp brightness.
  • Protection Features: The UBA2028T/N1,518 is equipped with multiple protection features, including overvoltage, overcurrent, and overtemperature protection, ensuring safe operation under various conditions.
  • High Efficiency: Designed with energy efficiency in mind, this IC helps to reduce power consumption, which is beneficial for both the environment and the cost of operation.

Applications

The versatility of the UBA2028T/N1,518 makes it suitable for a broad range of applications. It is particularly well-suited for:

  • Fluorescent lamp ballasts
  • Energy-saving lighting systems
  • Backlighting for LCD TVs and monitors
  • General-purpose lighting fixtures

Conclusion

With its robust feature set and high voltage operation, the UBA2028T/N1,518 from NXP Semiconductors stands out as a powerful solution for advanced lighting systems. Its ease of integration, combined with its energy-saving capabilities, makes it a go-to choice for designers and engineers looking to develop top-tier lighting products. Whether for residential, commercial, or industrial use, the UBA2028T/N1,518 is poised to illuminate the future with reliability and efficiency.

You May Also Be Interested in

Maxim Integrated
4-Channel Cold-Cathode Fluorescent Lamp Controller
Lowest to $6.2532
Infineon Technologies
IC SMART BALLAST CONTROL DSO-16
Lowest to $1.4338
ON Semiconductor
IC DRIVER LAMP SGL 350MA 8SOIC
Lowest to $4.1612
Microchip Technology
IC LED DRIVER HI VOLT 8WDFN
Lowest to $0.4574
Microchip Technology
IC LED DRIVER HI VOLT 8MSOP / EL Lamp Driver 5V 8-Pin MSOP T/R
Lowest to $0.6537
Maxim Integrated
IC CCFL CONTROL 24TSSOP
Lowest to $2.8378
Infineon Technologies
IC SMART BALLAST CONTROL PDSO-18
Lowest to $1.6320
Microchip Technology
IC LED DRIVER 8MSOP
Lowest to $0.8408
Fairchild/ON Semiconductor
IC BALLAST CONTROL CFL 8DIP
Lowest to $2.6115

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9647 $58.9410
75+ $1.6124 $120.9300
115+ $1.5616 $179.5840
155+ $1.5119 $234.3445
200+ $1.4611 $292.2200
265+ $1.3098 $347.0970
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess