EN
  • EN
  • DE

SN74V245-7PAG

Part No SN74V245-7PAG
Manufacturer Texas Instruments
Catalog Logic - FIFOs Memory
Description 512 X 18, 1024 X 18, 2048 X 18, 4096 X 18 DSP-SYNC FIRST-IN, FIRST-OUT MEMORIES
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74V
Packaging Tray
Memory Size 72K (4K x 18)
Function Synchronous
Data Rate 133MHz
Access Time 5ns
Operating Supply Voltage 3 V ~ 3.6 V
Maximum Supply Current 35mA
Bus Directional Uni-Directional
Expansion Type Depth, Width
Programmable Flags Support Yes
Retransmit Capability No
FWFT Support Yes
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 64-TQFP
Manufacturer Package 64-TQFP (10x10)
Win Source Part Number 1256102-SN74V245-7PAG
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN74V245
Introduction Date July 01, 2005
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN74V245-7PAG CAD Model

Description

SN74V245-7PAG: High-Speed Octal Bus Transceiver

The SN74V245-7PAG is a robust octal bus transceiver designed by Texas Instruments, which is renowned for its high-speed and bidirectional data communication capabilities. This integrated circuit is part of the SN74 series, known for its reliability and efficiency in a wide range of digital applications. The SN74V245-7PAG is specifically tailored for asynchronous communication between data buses, making it an ideal choice for microprocessor or microcontroller-based systems.

Featuring eight bidirectional transceivers, the SN74V245-7PAG allows for simultaneous transmission and reception of data on two separate eight-bit bus systems. The device operates with a 3-state output, which enables multiple units to connect to a common data bus without interference. This feature is particularly useful for bus arbitration and multiplexing applications, where control over data flow is crucial.

The SN74V245-7PAG is housed in a 24-pin SSOP (Shrink Small Outline Package) that provides a compact footprint, ensuring it can be easily integrated into space-constrained designs. Its operating voltage range is from 4.5V to 5.5V, which is compatible with most 5V logic systems, and it supports a wide operating temperature range, making it suitable for industrial and commercial environments.

One of the key attributes of the SN74V245-7PAG is its high-speed performance, which is capable of handling data rates that meet the demands of fast-paced digital systems. The device also includes features such as over-voltage tolerant inputs, which provide additional protection against voltage spikes and transients in harsh electrical environments.

In summary, the SN74V245-7PAG from Texas Instruments is a versatile and high-performance octal bus transceiver that offers an effective solution for facilitating communication between data buses. Its high-speed capabilities, robust protection features, and compact design make it a valuable component for designers looking to optimize their digital communication systems.

For detailed specifications, application circuits, and operational guidelines, refer to the official Texas Instruments datasheet for the SN74V245-7PAG.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC FIFO ASYNC 64X4 16CDIP / FIFO Mem Async Dual Depth/Width Uni-Dir 64 x 4 16-Pin CDIP Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
IC MEM FIFO 2048X9 50NS 28-DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 2K x 9 28-Pin PDIP Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO 8192X18 6-7NS 144BGA / FIFO Mem Async/Sync Dual Depth/Width Uni-Dir 8K x 18/16K x 9 144-Pin BGA Tray
Need more? Email Us
IDT, Integrated Device Technology Inc
IC MEM FIFO 2048X9 50NS 28-DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 2K x 9 28-Pin PDIP Tube
Lowest to $78.7098
IDT, Integrated Device Technology Inc
IC FIFO 4096X18 6-7NS 144BGA / FIFO Mem Async/Sync Dual Depth/Width Uni-Dir 4K x 18/8K x 9 144-Pin BGA Tray
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO 1MX18 5NS 240BGA / FIFO Mem Async/Sync Dual Depth/Width Uni-Dir 512K x 36 240-Pin BGA Tray
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO PAR 64X4 15NS 16-DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 64 x 4 16-Pin PDIP Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
IC MEM FIFO 4K X 9 ASYNC 28CDIP / FIFO Mem Async Dual Depth/Width Uni-Dir 4K x 9 28-Pin CDIP Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
IC MEM FIFO 256X9 50NS 28-SOIC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.7263 $68.1789
6+ $18.6472 $111.8832
9+ $18.0645 $162.5805
12+ $17.4817 $209.7804
15+ $16.8990 $253.4850
20+ $15.1509 $303.0180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 230 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess