EN
  • EN
  • DE

DSA1001DL3-040.0000TVAO

Part No DSA1001DL3-040.0000TVAO
Manufacturer Microchip Technology
Catalog Oscillators
Description OSC MEMS AUTO -40C-105C SMD / 40 MHz XO (Standard) CMOS Oscillator 1.7V ~ 3.6V Standby (Power Down) 4-VDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA1001
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Frequency 40 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.7V ~ 3.6V
Frequency Stability ±20ppm
Temperature Range - Operating -40°C ~ 105°C
Current - Supply (Max) 10.5mA
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VDFN
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 15µA
Standard Package 1,000
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345198-DSA1001DL3-040.0000TVAO
Ultra Librarian 3D Model Ultra Librarian DSA1001DL3-040.0000TVAO CAD Model

Description

Product Overview: DSA1001DL3-040.0000TVAO from Microchip Technology

The DSA1001DL3-040.0000TVAO is a high-performance, precision oscillator component manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is designed to meet the stringent requirements of modern electronic systems, offering a reliable timing solution for a variety of applications such as telecommunications, computing, industrial controls, and consumer electronics.

Key Features:

  • Frequency: The oscillator operates at a stable frequency of 40.0000 MHz, providing a precise clock signal necessary for synchronous operations in digital systems.
  • Package Type: It comes in a compact surface-mount package, making it suitable for space-constrained applications while allowing for efficient assembly in high-volume production.
  • Supply Voltage: The device supports a supply voltage (Vdd) that ensures compatibility with a wide range of electronic circuits, enhancing its versatility across different platforms.
  • Temperature Stability: The oscillator maintains a consistent performance over a specified temperature range, ensuring reliability in varying environmental conditions.
  • Low Jitter: With its low phase jitter characteristic, the DSA1001DL3-040.0000TVAO provides a clean clock signal, which is crucial for maintaining the integrity of high-speed data transfers and signal processing.
  • Output Load: The oscillator's output is capable of driving specified load conditions, ensuring a robust signal transmission to downstream components.

Applications:

The DSA1001DL3-040.0000TVAO is an ideal component for systems that require high-precision timing sources, such as:

  • Wireless infrastructure and networking equipment
  • Server and storage platforms
  • Industrial automation and control systems
  • Test and measurement devices
  • Consumer electronics with high-speed interfaces

Microchip Technology's commitment to quality ensures that the DSA1001DL3-040.0000TVAO oscillator is manufactured to the highest standards, resulting in a reliable and consistent performance for the end-user. Integrating this oscillator into your design will help achieve system stability, precision, and efficiency, making it a valuable component in any timing-critical application.

You May Also Be Interested in

Abracon LLC
XTAL OSC XO 500.0000MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVDS SMD
Need more? Email Us
TXC CORPORATION
XTAL OSC VCXO 153.6000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC TCXO 25.0000MHZ LVCMOS
Lowest to $42.6314
Skyworks Solutions Inc.
XTAL OSC XO 125.0000MHZ LVDS SMD
Need more? Email Us
Renesas Electronics America
XTAL OSC XO 312.5000MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 50.0000MHZ CMOS SMD
Need more? Email Us
ECS Inc.
XTAL OSC XO 6.0000MHZ CMOS SMD
Need more? Email Us
ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess