EN
  • EN
  • DE

SN74ABT3612-30PQ

Part No SN74ABT3612-30PQ
Manufacturer Texas Instruments
Catalog Logic - FIFOs Memory
Description IC SYNC FIFO MEM 64X36X2 132-QFP / Synchronous FIFO 4.5K (64 x 36 x 2) Bi-Directional 33.4MHz 15ns 132-BQFP (24.13x24.13)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - FIFOs Memory
Mfr Texas Instruments
Series 74ABT
Package Tray
Product Status Obsolete
Memory Size 4.5K (64 x 36 x 2)
Function Synchronous
Data Rate 33.4MHz
Access Time 15ns
Voltage - Supply 4.5 V ~ 5.5 V
Current - Supply (Max) 130mA
Bus Directional Bi-Directional
Expansion Type Width
Programmable Flags Support Yes
Retransmit Capability No
FWFT Support No
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 132-BQFP Bumpered
Supplier Device Package 132-BQFP (24.13x24.13)
Base Product Number 74ABT3612
Other Names 296-3989,2156-SN74ABT3612-30PQ-TI,-296-3989,-SN74ABT3612-30PQR,-SN74ABT3612,296-3989R,-296-3989,TEXTISSN74ABT3612-30PQ
Standard Package 36
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258910-SN74ABT3612-30PQ
Ultra Librarian 3D Model Ultra Librarian SN74ABT3612-30PQ CAD Model

Description

Product Overview: SN74ABT3612-30PQ from Texas Instruments

The SN74ABT3612-30PQ is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device is part of the ABT family of products, known for their advanced biCMOS technology, which combines the high speed of bipolar with the low power consumption of CMOS.

Key Features:

  • Technology: The SN74ABT3612-30PQ utilizes advanced biCMOS technology, offering a perfect blend of speed and power efficiency.
  • Functionality: It serves as a 32-bit bus transceiver with 3-state outputs, enabling bidirectional communication between two buses with the capability to drive heavily loaded buses with up to 64 mA of sink current.
  • Logic Level Translation: This device can also perform logic-level translation, allowing it to interface between different voltage domains.
  • Package: Housed in a 64-pin plastic quad flatpack (PQ), the SN74ABT3612-30PQ is designed for surface-mount technology, facilitating efficient assembly and compact system design.
  • Speed: It boasts a maximum propagation delay time of 4.5 ns, ensuring high-speed data transfer and minimal signal delay.

Applications:

The SN74ABT3612-30PQ is suitable for a wide range of applications, particularly where high-speed data transmission and low power consumption are critical. Its use cases include:

  • Servers and networking equipment
  • Data communication systems
  • High-performance computing
  • Signal buffering and distribution
  • Bus interface and bus arbitration

Quality and Reliability:

As with all Texas Instruments products, the SN74ABT3612-30PQ is manufactured to the highest standards. It undergoes rigorous testing to ensure it meets the stringent requirements for quality and reliability that customers expect from Texas Instruments. The device is also supported by Texas Instruments' comprehensive technical documentation and customer support.

Whether you're designing a state-of-the-art data center or upgrading a critical piece of networking hardware, the SN74ABT3612-30PQ is a reliable and efficient solution that delivers performance, quality, and innovation synonymous with Texas Instruments.

You May Also Be Interested in

Cypress Semiconductor Corp
IC DEEP SYNC FIFO 8KX18 64LQFP / FIFO Mem Sync Dual Depth/Width Uni-Dir 8K x 18 64-Pin TQFP Tray
Need more? Email Us
Cypress Semiconductor Corp
256/512/1K/2K/4K x 9 Asynchronous FIFO
Lowest to $9.7932
ON Semiconductor
First-In First-Out (FIFO) Buffer Memory | IC MEMORY 1ST-IN/OUT 64X4 24-DIP
Lowest to $25.5280
Texas Instruments
512 X 18, 1024 X 18, 2048 X 18, 4096 X 18 DSP-SYNC FIRST-IN, FIRST-OUT MEMORIES
Lowest to $21.5153
Texas Instruments
2048 × 9 STROBED FIRST-IN, FIRST-OUT MEMORY | IC ASYNC FIFO MEM 2048X9 44-PLCC
Lowest to $30.8613
Cypress Semiconductor Corp
64/256/512/1K/2K/4K x18 Low-Voltage Synchronous FIFOs
Need more? Email Us
Texas Instruments
256 × 36 × 2 CLOCKED BIDIRECTIONAL FIRST-IN, FIRST-OUT MEMORY | IC CLK DUAL FIFO MEMORY 120HLQFP
Need more? Email Us
NXP / Nexperia
IC FIFO REGISTER 4X16 16DIP
Lowest to $4.7378
NXP / Nexperia
IC 4X16 FIFO REGISTER 16-SOIC / Asynchronous FIFO 64 (16 x 4) Uni-Directional 28MHz 40ns 16-SO
Lowest to $0.4897

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess