The 74HC40105N,652 is a high-quality integrated circuit manufactured by NXP Semiconductors, a leader in the semiconductor industry. This particular device is a part of the 74HC (High-speed CMOS) family, which is renowned for its high-speed operation and compatibility with TTL (Transistor-Transistor Logic) levels.
Key Features
- Device Type: 4-bit x 16-word FIFO register
- Package: DIP-16 (Dual In-line Package with 16 pins)
- Supply Voltage: 2.0V to 6.0V, accommodating a wide range of applications and ensuring compatibility with both 5V and 3.3V logic levels.
- Operating Temperature: -40°C to +125°C, making it suitable for industrial applications with extreme temperature requirements.
- Logic Family: HC, indicating high-speed CMOS technology.
- Logic Type: FIFO memory, which stands for First In First Out, a sequential access method that outputs data in the same order it was input.
Product Applications
The 74HC40105N,652 is designed for use in a variety of electronic applications, including:
- Data buffering and storage
- Asynchronous data transfer between mismatched data buses
- Real-time data processing
- Queue management in digital systems
Quality and Reliability
NXP Semiconductors is committed to delivering products that meet the highest standards of quality and reliability. The 74HC40105N,652 is no exception, as it undergoes rigorous testing and quality control measures to ensure it performs to specifications under varying conditions.
Ordering Information
For purchasing the 74HC40105N,652, customers can place orders through authorized distributors or directly via NXP's website. The product is available in tube or tray packaging, depending on the quantity and specific needs of the application.
Support and Resources
Designers and engineers can access a wealth of resources provided by NXP, including datasheets, application notes, and technical support for the 74HC40105N,652. This ensures a smooth integration of the device into their projects and a reliable source for any additional information required.