EN
  • EN
  • DE

74F433SPC

Part No 74F433SPC
Manufacturer ON Semiconductor
Catalog Logic - FIFOs Memory
Description First-In First-Out (FIFO) Buffer Memory | IC MEMORY 1ST-IN/OUT 64X4 24-DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Memory Size 256 (64 x 4)
Function Asynchronous
Supply Voltage (V) 4.5V ~ 5.5V
Bus Directional Uni-Directional
Expansion Type Depth, Width
Programmable Flags Support No
Retransmit Capability No
FWFT Support No
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 24-DIP
Supplier Device Package 24-PDIP
Family Part Number 74F433
Manufacturer Pack Quantity 15
MSL Level 1 (Unlimited)
Win Source Part Number 1131357-74F433SPC
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74F433SPC CAD Model

Description

The 74F433SPC is a high-performance integrated circuit developed by ON Semiconductor, a leading provider of semiconductor-based solutions. This product is part of the 74F series, which is known for its fast switching speeds and high reliability, making it ideal for a wide range of digital applications.

Key Features

  • High-Speed Performance: The 74F433SPC is designed to operate at very high speeds, which is essential for systems that require rapid data processing and throughput.
  • Low Power Consumption: Despite its fast performance, this IC maintains low power consumption, which is crucial for energy-efficient designs and helps to minimize heat generation within electronic systems.
  • Advanced Technology: Manufactured with ON Semiconductor's cutting-edge technology, the 74F433SPC ensures high-quality performance and durability.
  • Compatibility: It is designed to be compatible with other 74F series components, allowing for seamless integration into existing systems or for use in the design of new digital circuits.

Applications

The versatility of the 74F433SPC makes it suitable for a variety of applications, including:

  • High-speed computing systems
  • Advanced communication equipment
  • Industrial control systems
  • Data processing units
  • Complex logic circuits

Product Specifications

The 74F433SPC operates within a specified voltage range and temperature, ensuring reliable performance under standard operating conditions. It is available in a DIP (Dual In-line Package), which allows for easy integration into a variety of circuit boards and systems.

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The 74F433SPC undergoes rigorous testing and quality assurance processes to meet the stringent requirements of the electronics industry. Customers can trust in the reliability and longevity of this product for their critical digital applications.

Support and Resources

ON Semiconductor provides extensive technical support and resources for the 74F433SPC, including datasheets, application notes, and design guides. This support ensures that designers and engineers can maximize the performance of the product in their applications.

You May Also Be Interested in

Cypress Semiconductor Corp
IC FIFO 8KX18 SYNCHRONOUS 64QFP / FIFO Mem Sync Dual Depth/Width Uni-Dir 8K x 18 64-Pin TQFP Tray
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO 1024X18 SYNC 15NS 64TQFP
Need more? Email Us
Cypress Semiconductor Corp
IC DEEP SYN FIFO 32KX18 64TQFP / FIFO Mem Sync Dual Depth/Width Uni-Dir 32K x 18 64-Pin TQFP Tray
Lowest to $279.1254
IDT, Integrated Device Technology Inc
IC FIFO SS 4096X36 7-5NS 128TQFP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO 4096X18 25NS 28DIP
Need more? Email Us
IDT, Integrated Device Technology Inc
3.3 VOLT CMOS SyncFIFO | IC FIFO SYNC 512X9 10NS 32-TQFP
Lowest to $35.1033
IDT, Integrated Device Technology Inc
IC MEM FIFO 512X9 50NS 32-PLCC
Need more? Email Us
NXP / Nexperia
IC FIFO REGISTER 64X4 3ST 16SOIC
Lowest to $1.2520
Cypress Semiconductor Corp
IC ASYNC FIFO MEM 2KX9 32-PLCC
Lowest to $8.2086

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.5280 $76.5840
6+ $20.9461 $125.6766
9+ $20.2915 $182.6235
12+ $19.6370 $235.6440
16+ $18.9823 $303.7168
21+ $17.0187 $357.3927
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,940 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess