EN
  • EN
  • DE

SN74ACT7808-20FN

Part No SN74ACT7808-20FN
Manufacturer Texas Instruments
Catalog Logic - FIFOs Memory
Description 2048 × 9 STROBED FIRST-IN, FIRST-OUT MEMORY | IC ASYNC FIFO MEM 2048X9 44-PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Memory Size 18K (2K x 9)
Function Asynchronous
Data Rate 50MHz
Access Time 15ns
Supply Voltage (V) 4.5V ~ 5.5V
Maximum Supply Current 400μA
Bus Directional Uni-Directional
Expansion Type Depth, Width
Programmable Flags Support Yes
Retransmit Capability No
FWFT Support No
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 44-LCC
Supplier Device Package 44-PLCC (16.58x16.58)
Family Part Number 74ACT7808
Manufacturer Pack Quantity 26
MSL Level 3 (168 Hours)
Win Source Part Number 1253372-SN74ACT7808-20FN
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74ACT7808-20FN CAD Model

Description

Product Overview: SN74ACT7808-20FN

The SN74ACT7808-20FN is a high-performance, integrated circuit from Texas Instruments, designed for a wide array of applications that demand robustness and precision. This particular model is part of the SN74ACT series, which is known for its advanced CMOS logic operating at high speeds with low power consumption.

Key Features

  • Logic Type: The device is built with sophisticated CMOS logic technology, ensuring reliable performance in various digital applications.
  • Package: Housed in a 80-LQFP (14x14) package, the SN74ACT7808-20FN is compact and suitable for space-constrained applications while providing adequate pin accessibility for easy integration.
  • Operating Temperature: This IC can operate within a temperature range of -40°C to 85°C, making it suitable for industrial applications that may be subjected to harsh conditions.
  • Supply Voltage: It features a supply voltage range of 4.5V to 5.5V, which is typical for 5V logic level circuits, providing compatibility with a broad range of digital systems.
  • Speed: With a 20ns propagation delay, the SN74ACT7808-20FN offers high-speed performance that is essential for time-sensitive signal processing tasks.

Applications

The versatility of the SN74ACT7808-20FN makes it an ideal choice for numerous applications, including but not limited to:

  • Data communication infrastructure
  • Complex computing systems
  • Signal processing units
  • Industrial control systems
  • Networking equipment

Quality and Reliability

Texas Instruments is renowned for its commitment to quality, and the SN74ACT7808-20FN is no exception. It is manufactured to the highest standards to ensure consistent performance and reliability. Each unit undergoes rigorous testing to meet the stringent requirements expected by industry professionals.

Support and Resources

For designers and engineers, Texas Instruments provides extensive support and resources, including detailed datasheets, application notes, and design tools. This ensures that integrating the SN74ACT7808-20FN into your projects is as seamless as possible, with access to all the necessary technical information and support.

You May Also Be Interested in

NXP / Nexperia
IC FIFO REGISTER 4X16 16DIP
Lowest to $4.7378
Cypress Semiconductor Corp
Asynchronous, Cascadable 8K/16K/32K/64K x9 FIFOs
Lowest to $15.6514
Texas Instruments
IC CLK DUAL FIFO MEMORY 132-QFP
Lowest to $30.8613
IDT, Integrated Device Technology Inc
IC FIFO 4KX9 25NS 32PLCC
Lowest to $31.2813
IDT, Integrated Device Technology Inc
IC MEM FIFO 512X9 50NS 32-PLCC
Need more? Email Us
NXP / Nexperia
IC FIFO REGISTER 64X4 3ST 16SOIC
Lowest to $1.2520
IDT, Integrated Device Technology Inc
IC FIFO 4096X18 35NS 32PLCC
Need more? Email Us
Texas Instruments
IC 512X18 SYNC FIFO MEM 56-SSOP
Lowest to $12.4503
NXP / Nexperia
IC FIFO REGISTER 64X4 16SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.8613 $61.7226
4+ $25.3221 $101.2884
7+ $24.5308 $171.7156
9+ $23.7395 $213.6555
11+ $22.9482 $252.4302
15+ $20.5742 $308.6130
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,690 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess