EN
  • EN
  • DE

SN74ABT32245PZ

Part No SN74ABT32245PZ
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description BUS TRANSCEIVER, ABT SERIES / Element Bit per Element Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 74ABT32245
Standard Package 1 pcs
MSL Level 2 (1 Year)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 934481-SN74ABT32245PZ
Ultra Librarian 3D Model Ultra Librarian SN74ABT32245PZ CAD Model

Description

The SN74ABT32245PZ is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor innovation. This particular device is a 32-bit bus transceiver with 3-state outputs, part of the ABT family, which is known for advanced biCMOS technology. The SN74ABT32245PZ is optimized for high-speed signal transmission and is suitable for a variety of applications that require efficient data transfer between two buses.

Key Features

  • 32-Bit Bidirectional Transceiver: This component allows for bidirectional data flow, making it ideal for interfacing between different bus architectures.
  • 3-State Outputs: The transceiver features 3-state outputs which provide high-impedance states to prevent bus contention.
  • High-Speed Operation: Designed to operate at significant speeds, this device is capable of handling fast data transfer rates, which is crucial for high-performance computing and communication systems.
  • Low Power Consumption: The SN74ABT32245PZ is built to consume minimal power, which helps in reducing the overall power consumption of the system it is integrated into.
  • Live Insertion and Extraction: It supports live insertion and extraction, minimizing system downtime and allowing for easier maintenance and upgrades.

Applications

The SN74ABT32245PZ is versatile and can be used in various applications, including:

  • Server and workstation bus interfaces
  • Data communication systems
  • Backplane interconnects
  • Signal gateway applications
  • Memory switching

Technical Specifications

The device comes in a 96-pin PowerPAD™ ZIP (PZ) package and is characterized for operation from -40°C to 85°C. It has a wide voltage range and is compatible with 5V I/O systems. The SN74ABT32245PZ also features balanced propagation delays and output transition times, which contribute to its reliable performance in demanding environments.

Quality and Reliability

Texas Instruments is committed to providing high-quality and reliable components. The SN74ABT32245PZ is no exception and is designed to meet or exceed the rigorous standards set by the industry, ensuring longevity and consistent performance in your electronic projects and products.

You May Also Be Interested in

Pericom
Lowest to $1.4079
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Pericom
Need more? Email Us
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Pericom
Need more? Email Us
Pericom
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess