EN
  • EN
  • DE

KP229L2920

Part No KP229L2920
Manufacturer Infineon Technologies
Catalog Pressure Sensors, Transducers
Description Analog Absolute Pressure Sensor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Infineon Technologies
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826926-KP229L2920
Ultra Librarian 3D Model Ultra Librarian KP229L2920 CAD Model

Description

The KP229L2920 is a highly integrated automotive system IC manufactured by Infineon Technologies. This IC is designed to manage and control various functions within automotive applications, specifically focusing on power management and system control tasks. It is a crucial component in modern vehicle electronic systems.

Applications

  • Automotive Body Control Modules (BCM)
  • Automotive Gateway Applications
  • Advanced Driver-Assistance Systems (ADAS)
  • Electric Power Steering (EPS) systems
  • Engine Management Systems (EMS)

Features

  • Integrated Power Supply: Includes multiple voltage regulators to supply power to various on-board systems.
  • System Monitoring: Provides comprehensive monitoring of system voltages, currents, and temperatures.
  • Safety Features: Incorporates safety mechanisms to protect against over-voltage, over-current, and over-temperature conditions.
  • Communication Interfaces: Supports various communication protocols such as CAN, LIN, and SPI.
  • Microcontroller Integration: Designed to work seamlessly with microcontrollers for complex system control.
  • Low Power Consumption: Optimized for low power consumption to extend battery life in automotive applications.
  • Watchdog Timer: Includes a watchdog timer for system monitoring and error detection.

Benefits

  • Enhanced System Reliability: Robust design and integrated safety features ensure high system reliability.
  • Reduced BOM Cost: Integration of multiple functions reduces the number of external components required, lowering the Bill of Materials (BOM) cost.
  • Simplified System Design: Highly integrated design simplifies the system design process, reducing development time and effort.
  • Improved Power Efficiency: Low power consumption contributes to improved fuel efficiency and reduced emissions.
  • Enhanced Safety: Safety features ensure safe operation of automotive systems, protecting against potential hazards.
  • Optimized Performance: Tailored for automotive applications, ensuring optimized performance and responsiveness.

Additional Details

The KP229L2920 operates over a wide temperature range, making it suitable for harsh automotive environments. It is typically available in a QFP (Quad Flat Package) or similar surface-mount package for easy integration into PCBs. The IC is designed to meet the stringent quality and reliability requirements of the automotive industry, complying with relevant automotive standards such as AEC-Q100. Detailed specifications, including voltage ranges, current ratings, and communication protocol details, can be found in the product datasheet available from Infineon Technologies.

You May Also Be Interested in

Honeywell
SENSOR PRES 5PSI GAUG 5V SIP / Pressure Sensor 5PSI (34.47kPa) Vented Gauge Male - 0.19" (4.93mm) Tube 0.5 V ~ 4.5 V 4-SIP, Side Port
Need more? Email Us
Honeywell
SENSOR PRESSURE DIFF 5" H2O 8DIP / Pressure Sensor ±0.18PSI (±1.25kPa) Differential Male - 0.08" (1.93mm) Tube, Dual 12 b 8-DIP (0.524", 13.30mm), Dual Ports, Same Side
Need more? Email Us
Honeywell
SENSOR PRES .6BAR GAUG 5V SIP / Pressure Sensor 8.7PSI (60kPa) Vented Gauge 0.5 V ~ 4.5 V 4-SIP Module
Need more? Email Us
Honeywell
SENSOR PRES 5PSI GAUG 5V DIP / Pressure Sensor 5PSI (34.47kPa) Vented Gauge Male - 0.19" (4.93mm) Tube 0.5 V ~ 4.5 V 8-DIP (0.524", 13.30mm), Top Port
Need more? Email Us
Honeywell
SENSOR PRESS 30PSI GAUGE 3.3V SI / Pressure Sensor 30PSI (206.84kPa) Vented Gauge 0.33 V ~ 2.97 V 4-SIP Module
Need more? Email Us
Honeywell
SENSOR PRES 400MBAR GAUG 5V DIP / Pressure Sensor 5.8PSI (40kPa) Vented Gauge Male - 0.19" (4.93mm) Tube 0.5 V ~ 4.5 V 8-DIP (0.524", 13.30mm), Top Port
Need more? Email Us
Honeywell
BRD MNT PRESSURE SENSORS / Pressure Sensor 30PSI (206.84kPa) Vented Gauge Male - 0.1" (2.47mm) Tube 12 b 8-SMD, J-Lead, Top Port
Need more? Email Us
Honeywell
SENSOR PRES 30PSI GAUG 5V DIP / Pressure Sensor 30PSI (206.84kPa) Vented Gauge Male - 0.08" (1.93mm) Tube, Dual 0.25 V ~ 4.75 V 8-DIP (0.524", 13.30mm), Dual Ports, Same Side
Need more? Email Us
Honeywell
BRD MNT PRESSURE SENSORS / Pressure Sensor 60PSI (413.69kPa) Vented Gauge Male - 0.16" (3.94mm) Tube, Dual 0.5 V ~ 4.5 V 4-SIP, Dual Ports, Same Side
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess