EN
  • EN
  • DE

BZX84C5V6ET1G

Part No BZX84C5V6ET1G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 5.6V 225MW SOT23-3 / Zener Voltage Regulators 225 mW SOT−23 Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Part Status Obsolete (End Of Life)
Voltage - Zener (Nom) (Vz) 5.6V
Tolerance ±7%
Power - Max 225mW
Impedance (Maximum) (Zzt) 40 Ohms
Current - Reverse Leakage at Vr 1μA at 2V
Voltage - Forward (Vf) (Maximum) at If 900mV at 10mA
Temperature Range - Operating -65°C ~ 150°C
Mounting Style SMD
Manufacturer Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3 (TO-236)
Part Number Series BZX84C5V6
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805250-BZX84C5V6ET1G
Ultra Librarian 3D Model Ultra Librarian BZX84C5V6ET1G CAD Model

Description

Product Overview: BZX84C5V6ET1G from ON Semiconductor

The BZX84C5V6ET1G is a high-performance Zener diode designed and manufactured by ON Semiconductor, a leader in the semiconductor industry. This small-signal Zener diode is ideal for voltage regulation and protection applications in a variety of electronic circuits. It is engineered to deliver a precise voltage reference of 5.6V, making it suitable for use in a wide range of products from consumer electronics to industrial systems.

Key Features

  • Voltage Regulation: The BZX84C5V6ET1G provides a nominal Zener voltage of 5.6 volts, which is ideal for stabilizing voltage levels in electronic circuits.
  • Power Dissipation: With a power dissipation of 225 mW, this Zener diode can handle a reasonable amount of power, ensuring reliable operation under typical conditions.
  • Package: Encased in a small SOT-23 surface-mount package, the BZX84C5V6ET1G is designed for compact PCB layouts, saving valuable board space in space-constrained applications.
  • Temperature Stability: The device features excellent stability over a broad temperature range, maintaining consistent performance from -55°C up to +150°C.
  • Tolerance: The Zener voltage tolerance is specified as ±5%, providing a precise voltage reference for various applications.

Applications

The BZX84C5V6ET1G Zener diode is versatile and can be used in a variety of applications including:

  • Voltage regulation in power supplies
  • Surge suppression and transient protection
  • Reference elements in precision circuits
  • Switching operations in digital circuits
  • Consumer electronics such as TVs, computers, and mobile devices

Quality and Reliability

ON Semiconductor is committed to the highest quality standards and the BZX84C5V6ET1G is no exception. The product is manufactured in ISO-certified facilities, ensuring that each component meets rigorous industry standards for performance and reliability. Users can trust ON Semiconductor's commitment to providing high-quality, durable, and reliable semiconductors for their critical applications.

In conclusion, the BZX84C5V6ET1G Zener diode from ON Semiconductor is an excellent choice for designers looking for a compact, reliable, and precise voltage regulation solution. Its robust design and versatile application range make it a valuable component in any electronic system requiring voltage stabilization and protection.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess