EN
  • EN
  • DE

SN74ABT241ANSRE4

Part No SN74ABT241ANSRE4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER NON-INVERT 5.5V 20SO / Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74ABT
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 32mA, 64mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 20-SOIC (0.209", 5.30mm Width)
Supplier Device Package 20-SO
Base Product Number 74ABT241
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260143-SN74ABT241ANSRE4
Ultra Librarian 3D Model Ultra Librarian SN74ABT241ANSRE4 CAD Model

Description

Introducing the SN74ABT241ANSRE4 Octal Buffer/Line Driver from Texas Instruments

The SN74ABT241ANSRE4 is a high-performance octal buffer/line driver designed by Texas Instruments to ensure the integrity of your digital signals while providing the necessary drive to transmit data over longer distances or to multiple recipients. This integrated circuit is a part of the ABT family, known for its advanced BiCMOS technology which combines the low power consumption of CMOS with the high speed of bipolar transistors.

Key Features

  • Advanced BiCMOS Technology: The SN74ABT241ANSRE4 utilizes Texas Instruments' BiCMOS technology, offering a perfect blend of speed and power efficiency.
  • Octal Configuration: With eight independent buffer/line drivers, this IC can handle multiple data lines simultaneously, making it ideal for bus interface or signal buffering applications.
  • 3-State Outputs: The inclusion of 3-state outputs allows for connection to a bus-structured configuration. This feature ensures that multiple outputs can share a connection point without interference.
  • High-Drive Outputs: The device can deliver increased current, making it suitable for driving lines with high capacitance or low impedance, ensuring signal integrity even under challenging conditions.
  • Wide Operating Range: The SN74ABT241ANSRE4 operates over a broad voltage range, accommodating various system requirements.

Applications

The versatility of the SN74ABT241ANSRE4 makes it an excellent choice for a multitude of applications, including:

  • Bus interface and signal buffering for microprocessors and microcontrollers
  • Memory driving for high-capacity storage systems
  • Data communication systems where signal integrity is paramount
  • Industrial control systems requiring robust data transmission

Reliability and Quality

Texas Instruments is renowned for its commitment to quality and reliability, and the SN74ABT241ANSRE4 is no exception. This product is thoroughly tested and designed to meet the stringent requirements of the electronics industry, ensuring long-term performance and dependability.

Whether you're designing a complex data communication system or looking for a reliable buffer/line driver for your industrial controls, the SN74ABT241ANSRE4 from Texas Instruments is a choice that offers both performance and peace of mind.

You May Also Be Interested in

Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Pericom
Need more? Email Us
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess