EN
  • EN
  • DE

SN74ABT16540ADGGR

Part No SN74ABT16540ADGGR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER INVERT 5.5V 48TSSOP / Buffer, Inverting 2 Element 8 Bit per Element 3-State Output 48-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74ABT
Package Tape & Reel
Logic Type Buffer, Inverting
Number of Elements 2
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 32mA, 64mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 48-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 48-TSSOP
Base Product Number 74ABT16540
Other Names 296-3906-2,296-3906-1,-SN74ABT16540ADGGRR,-296-3906-1,-74ABT16540ADGGRG4R,296-3906-6R,296-3906-2R,74ABT16540ADGGRE4,TEXTISSN74ABT16540ADGGR,-74ABT16540ADGGRG4,74ABT16540ADGGRG4,-296-3906-1,-74ABT16540ADGGRE4,2156-SN74ABT16540ADGGR,-74ABT16540ADGGRE4R,74ABT16540ADGGRE4,296-3906-1R,296-3906-6,74ABT16540ADGGRG4,-296-3906-1R
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260180-SN74ABT16540ADGGR
Ultra Librarian 3D Model Ultra Librarian SN74ABT16540ADGGR CAD Model

Description

Product Overview: SN74ABT16540ADGGR

The SN74ABT16540ADGGR is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device is part of the ABT family, which stands for Advanced BiCMOS Technology, indicating its use of a combination of Bipolar and CMOS transistors to achieve superior performance characteristics.

Key Features

  • Technology: The device incorporates Advanced BiCMOS Technology, providing the perfect balance between speed and power consumption.
  • Logic Type: It is a 16-bit buffer and line driver with 3-state outputs, ensuring flexibility in bidirectional data flow and connectivity.
  • Output Type: The 3-state outputs allow for connection to a bus-oriented system, making it possible to share a common data path.
  • Supply Voltage: It operates over a broad supply voltage range of 4.5V to 5.5V, compatible with TTL levels, thus ensuring easy integration into various system designs.
  • Operating Temperature: The device is designed to perform reliably in a wide range of environmental conditions, with an operating temperature range of -40°C to 85°C.
  • Package: Housed in a 48-pin TSSOP (Thin Shrink Small Outline Package), the SN74ABT16540ADGGR is designed for space-efficient applications and optimized for improved thermal performance.

Applications

The SN74ABT16540ADGGR is suitable for a variety of applications that require high-speed data transmission and buffering, including:

  • Memory buffering and driving in servers and computers
  • Signal distribution and transmission in telecommunications
  • Bus interface or bus extension purposes in embedded systems
  • Industrial control systems requiring robust data handling capabilities

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the SN74ABT16540ADGGR is no exception. It has undergone rigorous testing to ensure it meets the industry standards for performance and durability. Customers can trust this product to deliver consistent performance over its operational lifespan.

Support and Resources

For designers and engineers, Texas Instruments provides extensive technical documentation, including datasheets, application notes, and design resources, to facilitate the integration of the SN74ABT16540ADGGR into their projects. Additionally, TI's customer support and community forums are available to assist with any questions or challenges that may arise.

You May Also Be Interested in

Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Texas Instruments
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess