EN
  • EN
  • DE

ADG221KNZ

Part No ADG221KNZ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPST 16DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Switch Circuit SPST - NC
Number of Circuits 4
Max On Resistance 90 Ohm
Channel-to-Channel Matching (ΔRon) 4.5 Ohm
Single Supply Voltage (V+) 15V
Dual Supply Voltage(V±) ±15V
Max Switch Time (Ton,Toff) 350ns, 250ns
Charge Injection 20pC
Channel Capacitance(CS off, CD off) 5pF, 5pF
Max Leakage Current (IS off) 2nA
Crosstalk -80dB @ 100kHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-PDIP
Win Source Part Number 143970-ADG221KNZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADG221KNZ CAD Model

Description

Introducing the ADG221KNZ Precision Analog Switch

The ADG221KNZ is a high-performance, monolithic CMOS device from Analog Devices Inc., a leader in precision engineering. This analog switch is designed to provide efficient and reliable performance in a wide range of applications, including data acquisition systems, communication systems, and process controls. It is an excellent choice for designers looking for a switch that offers low power consumption and high switching speeds without sacrificing signal integrity.

Key Features

  • Low On Resistance: The ADG221KNZ boasts an exceptionally low on resistance (Ron), typically around 45 ohms, which ensures minimal signal distortion and power loss when the switch is in the ON state.
  • Low Power Consumption: This device is optimized for low power operation, making it ideal for battery-powered and portable applications where power efficiency is critical.
  • Fast Switching Times: With switching times in the nanosecond range, the ADG221KNZ can handle high-frequency signals with ease, providing rapid response times for critical applications.
  • Dual SPST Configuration: The switch features a dual Single-Pole Single-Throw (SPST) configuration, which allows for greater flexibility in signal routing and isolation within a circuit.
  • Wide Supply Voltage Range: It operates over a broad supply voltage range from ±4.5 V to ±18 V, accommodating various system design requirements.

Applications

The versatility of the ADG221KNZ makes it suitable for a variety of applications, including:

  • Sample and Hold Circuits
  • Test Equipment and Instrumentation
  • Analog and Digital Multiplexing
  • Audio Signal Routing
  • Communication Systems

Reliability and Quality

Analog Devices Inc. is known for its commitment to quality and reliability, and the ADG221KNZ is no exception. It is built to meet stringent industry standards, ensuring consistent performance and longevity in even the most demanding environments.

Conclusion

With its combination of low on resistance, fast switching capabilities, and low power consumption, the ADG221KNZ from Analog Devices Inc. is an excellent choice for designers looking to incorporate a reliable and efficient analog switch into their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess