EN
  • EN
  • DE

SDC1740-411B

Part No SDC1740-411B
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC CONV SYNCHRO-DGTL 14B 32-DIP / Synchro to Digital 14bit Parallel ±5.3arcmin 32-Pin
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Type S/D Converter
Resolution (Bits) 14 b
Data Interface Parallel
Voltage Supply Source Analog and Digital, Dual ±
Operating Supply Voltage ±15 V, 5 V
Operating Temperature Range -55°C ~ 125°C
Mounting Style Through Hole
Package 32-DIP (0.900", 22.90mm)
Manufacturer Package 32-DIP
Win Source Part Number 794036-SDC1740-411B
Popularity Medium
Supply and Demand Status Limited
Family Name SDC1740
Introduction Date July 30, 2002
ECCN EAR99
Country of Origin United Kingdom
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian SDC1740-411B CAD Model

Description

Analog Devices Inc.

The SDC1740-411B is a state-of-the-art semiconductor device from Analog Devices Inc., renowned for its precision and performance in the electronics industry. This product is designed to cater to a wide range of applications, including industrial, medical, communication, and automotive sectors. Its robust design and cutting-edge technology make it an ideal choice for engineers and designers looking for reliable and high-quality components.

At the heart of the SDC1740-411B is a high-performance circuit that ensures exceptional accuracy and stability. This device is built with a focus on energy efficiency, making it suitable for battery-powered applications where power consumption is a critical factor. With its compact form factor, the SDC1740-411B is easy to integrate into space-constrained designs, providing a versatile solution for a variety of electronic systems.

The SDC1740-411B boasts a wide operating temperature range, ensuring reliable performance even under harsh environmental conditions. This feature is particularly important for outdoor or automotive applications where temperature fluctuations are common. Furthermore, the device's robust construction guarantees long-term durability and resistance to wear and tear, which is essential for industrial applications that demand consistent operation over extended periods.

Analog Devices Inc. has equipped the SDC1740-411B with advanced features such as high-speed data interfaces, low-noise outputs, and precision voltage references. These characteristics make it an excellent choice for complex systems that require precise signal processing and control. Additionally, the product is supported by comprehensive technical documentation and development tools, simplifying the design process and reducing time to market for new products.

In summary, the SDC1740-411B from Analog Devices Inc. is a superior semiconductor product that delivers exceptional performance, efficiency, and reliability. Whether for industrial automation, medical equipment, communication infrastructure, or automotive electronics, this device provides a foundation for innovation and quality in electronic design.

You May Also Be Interested in

Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess