EN
  • EN
  • DE

AD1852JRSZRL

Part No AD1852JRSZRL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description Stereo, 24-Bit, 192 kHz, Multibit, Sigma-Delta DAC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Type DAC, Audio
Resolution (Bits) 24 b
Sampling Rate 192k
Data Interface DSP, I2S
Voltage Supply Source Analog and Digital
Operating Supply Voltage 5V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 28-SSOP (0.209", 5.30mm Width)
Manufacturer Package 28-SSOP
Win Source Part Number 1135665-AD1852JRSZRL
Manufacturer Homepage www.analog.com
Family Name AD1852
Introduction Date February 07, 2000
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD1852JRSZRL CAD Model

Description

The AD1852JRSZRL, from Analog Devices Inc., stands as a high-performance audio digital-to-analog converter (DAC) that delivers exceptional sound quality and technical specifications. Designed for audiophiles and professional audio applications, this DAC integrates advanced features to provide a rich, detailed, and immersive listening experience.

Key Features

  • High Resolution: The AD1852JRSZRL supports 24-bit audio data inputs with sample rates up to 192 kHz, ensuring high-fidelity reproduction of digital audio content.
  • Dynamic Range: With a dynamic range of 120 dB, this DAC maintains a very low noise floor while preserving the integrity of the audio signal.
  • Total Harmonic Distortion (THD): The device boasts an impressive THD+N (Total Harmonic Distortion plus Noise) of -100 dB, minimizing distortion and allowing for clear and accurate sound.
  • Flexible Interface: The AD1852JRSZRL is equipped with a versatile serial digital interface that is compatible with a wide range of audio formats and standard logic levels.
  • On-Chip Features: It includes an on-chip voltage reference, digital de-emphasis, mute and attenuate functions, and a digital interpolation filter, streamlining the design process and reducing external component requirements.

Applications

The AD1852JRSZRL is ideally suited for a variety of high-end audio applications, including:

  • Professional audio mixing and recording equipment
  • High-definition audio playback systems
  • Digital audio workstations
  • AV receivers and home theater systems
  • Audiophile-grade DACs and CD players

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the AD1852JRSZRL is no exception. Manufactured with precision, it is designed to meet the stringent demands of professional audio engineers and audiophiles alike. The device is available in a compact LQFP surface-mount package, making it suitable for space-constrained applications while ensuring robust performance.

Whether you're designing a state-of-the-art audio system or upgrading existing equipment, the AD1852JRSZRL by Analog Devices Inc. offers the precision and performance needed to achieve the best possible audio quality.

You May Also Be Interested in

Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess