EN
  • EN
  • DE

ADS1118QDGSRQ1

Part No ADS1118QDGSRQ1
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SIGMA-DELTA 10VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Bit Analog to Digital Converter Input 1
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Family Name ADS1118
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -296-43280-1-ND, ADS1118QDGSRQ1-ND, 296-43280-6, 296-43280-2, 296-43280-1
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 847753-ADS1118QDGSRQ1
Ultra Librarian 3D Model Ultra Librarian ADS1118QDGSRQ1 CAD Model

Description

Product Overview: Texas Instruments ADS1118QDGSRQ1

The ADS1118QDGSRQ1 from Texas Instruments is a precision, low-power, 16-bit analog-to-digital converter (ADC) designed with the automotive industry in mind. This high-performance ADC offers a wide array of features making it ideal for sensor measurement and data acquisition in harsh automotive environments.

Key Features

  • High Precision: With 16-bit resolution, the ADS1118QDGSRQ1 provides high-precision measurements, ensuring accurate data capture for critical applications.
  • Integrated Temperature Sensor: The device includes an onboard temperature sensor, allowing for temperature monitoring without the need for additional components.
  • Programmable Gain Amplifier (PGA): It features a PGA with gains from 1 to 16, supporting a wide range of input signals and enhancing the flexibility of the device.
  • Multiple Operating Modes: The ADS1118QDGSRQ1 can operate in either continuous-conversion mode or single-shot mode, providing versatility for power management and data acquisition strategies.
  • Low Power Consumption: Designed for energy efficiency, the ADC operates with a very low current draw, making it suitable for battery-powered applications.
  • SPI Interface: It features a SPI-compatible serial interface, ensuring easy integration with most microcontrollers and digital systems.

Applications

The ADS1118QDGSRQ1 is particularly well-suited for automotive applications, including:

  • Temperature monitoring and control systems
  • Pressure sensing
  • Battery management systems
  • Precision voltage measurement

Quality and Reliability

As part of Texas Instruments' automotive-grade product offerings, the ADS1118QDGSRQ1 meets stringent quality and reliability standards. It is designed to withstand the rigorous conditions of automotive applications, ensuring dependable performance over a wide temperature range.

Package and Availability

The device is offered in a VSSOP-10 package, providing a compact footprint for space-constrained applications. For pricing, samples, and detailed specifications, visit the Texas Instruments website or contact an authorized distributor.

You May Also Be Interested in

Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0975 $53.2675
30+ $3.3621 $100.8630
47+ $3.2570 $153.0790
64+ $3.1520 $201.7280
83+ $3.0469 $252.8927
110+ $2.7317 $300.4870
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,698 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess