EN
  • EN
  • DE

SN74ABT162500DLR

Part No SN74ABT162500DLR
Manufacturer Texas Instruments
Catalog Logic - Universal Bus Functions
Description 18-BIT UNIVERSAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS | IC UNIV BUS TXRX 18BIT 56SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Logic Type Universal Bus Transceiver
Number of Circuits 18-Bit
Current - Output High, Low 32mA, 64mA; 12mA, 12mA
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 56-BSSOP
Supplier Device Package 56-SSOP
Family Part Number 74ABT162500
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1253084-SN74ABT162500DLR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74ABT162500DLR CAD Model

Description

The SN74ABT162500DLR is a high-performance integrated circuit from Texas Instruments, designed to meet the rigorous demands of modern digital electronics. This versatile component is part of the ABT family, which is known for its advanced biCMOS technology, combining the best features of both bipolar and CMOS transistors to offer superior speed and output drive capabilities along with low input capacitance and leakage.

Key Features:

  • Technology: Advanced BiCMOS technology (ABT)
  • Logic Type: Universal Bus Driver (UBD)
  • Number of Bits: 18 bits per element
  • Output Type: 3-State
  • Voltage - Supply: 4.5V ~ 5.5V
  • Operating Temperature: -40°C ~ 85°C (TA)
  • Mounting Type: Surface Mount
  • Package / Case: 56-BSSOP (0.295", 7.50mm Width)
  • Packaging: Tape & Reel (TR)

Product Description:

The SN74ABT162500DLR is designed to provide high-speed, low-power data buffering and is capable of driving heavily loaded bus lines with minimal propagation delay. It features 18-bit universal bus drivers with 3-state outputs that can be used in a variety of high-speed applications, including computing, networking, and communications equipment.

With its wide supply voltage range and robust operating temperature range, the SN74ABT162500DLR is suitable for use in a broad spectrum of industrial and commercial applications. The device's surface-mount package ensures a compact footprint, making it ideal for space-constrained applications.

Its packaging in Tape & Reel format facilitates automated assembly processes, enhancing manufacturing efficiency. The SN74ABT162500DLR is a testament to Texas Instruments' commitment to providing high-quality, reliable components that push the boundaries of performance and integration.

Applications:

  • High-speed data transmission
  • Bus interface or buffering
  • Server and telecom infrastructure
  • Industrial control systems
  • High-performance computing

You May Also Be Interested in

ON Semiconductor
TXRX 18BIT UNIV BUS LV 56SSOP
Need more? Email Us
Nexperia USA Inc.
Universal Bus Transceiver 18-Bit 56-TSSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS TXRX 18BIT 56BGA / Universal Bus Transceiver 18-Bit 56-BGA Microstar Junior (7x4.5)
Need more? Email Us
Texas Instruments
IC UNIV BUS TXRX 18BIT 56SSOP / Universal Bus Transceiver 18-Bit 56-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
74LVC16901 -
Need more? Email Us
Texas Instruments
IC UNIV BUS DVR 16BIT 48SSOP / Universal Bus Driver 16-Bit 48-SSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS TXRX 18BIT 56SSOP
Lowest to $1.5399
Texas Instruments
IC UNIV BUS DVR 20BIT 56SSOP / Universal Bus Driver 20-Bit 56-SSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS DVR 18BIT 56BGA / Universal Bus Driver 18-Bit 56-BGA Microstar Junior (7x4.5)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6884 $51.5724
26+ $3.8469 $100.0194
41+ $3.7266 $152.7906
56+ $3.6064 $201.9584
72+ $3.4862 $251.0064
96+ $3.1256 $300.0576
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,410 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess