Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1252994-SN7403N
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN7403N CAD Model

Description

Product Overview: SN7403N - Texas Instruments

The SN7403N is a quintessential component manufactured by Texas Instruments, renowned for its reliability and versatility in various electronic applications. This integrated circuit belongs to the 7400 series of TTL (Transistor-Transistor Logic) logic chips, which are widely used in digital systems for their fast response times and ease of use.

The SN7403N features four independent NAND gates, each with two inputs. These gates are the building blocks of digital electronics, capable of creating complex logic functions when combined. The NAND gate is known as a "universal" gate because it can be used to create any other standard logic gate, such as AND, OR, and NOT, making the SN7403N an incredibly versatile component for digital circuit design.

Key Specifications:

  • Logic Type: Quad 2-Input Positive NAND Gates
  • Package: 14-DIP (0.300", 7.62mm)
  • Operating Temperature: 0°C to 70°C
  • Supply Voltage: 4.75V to 5.25V
  • Output Current: 16mA
  • Propagation Delay Time: 15ns at 4.5V

The SN7403N operates within a supply voltage range of 4.75V to 5.25V, which is standard for TTL logic devices. It is designed to withstand an operating temperature range from 0°C to 70°C, ensuring stable performance across various environmental conditions. The device is encapsulated in a 14-pin DIP (Dual In-line Package), which is easy to handle and integrate into standard breadboards and PCBs (Printed Circuit Boards).

The output current of 16mA allows the SN7403N to drive multiple loads, and with a propagation delay time of approximately 15ns at 4.5V, it provides swift logical operations essential for high-speed digital circuits. This makes it an excellent choice for applications in computing, data processing, instrumentation, and control systems where efficient and reliable logic operations are critical.

Overall, the SN7403N from Texas Instruments is a reliable and fundamental component for any digital logic designer or hobbyist looking to create or troubleshoot digital systems. Its robustness and standard specifications make it a go-to choice for a wide array of electronic projects.

You May Also Be Interested in

Texas Instruments
8-BIT PARALLEL-OUT SERIAL SHIFT REGISTERS | IC 8-BIT SERIAL SHIFT REG 14SOIC
Lowest to $0.2504
ECAD model for SN74LV164AD
Taiwan Semiconductor
300mA Low Noise LDO Voltage Regulator with Enable
Need more? Email Us
ECAD model for TS5215CS
Texas Instruments
Piccolo Microcontrollers | IC MCU 32BIT 16KB FLASH 48LQFP
Lowest to $7.4823
ECAD model for TMS320F280200PTT
STMicroelectronics
EIGHT DARLINGTON ARRAYS | IC ARRAYS EIGHT DARL 18-DIP
Need more? Email Us
ECAD model for ULQ2801A
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20SOIC
Lowest to $0.6193
ECAD model for SN74HCT374DW
Sipex Corporation
High Speed 5V High Performance RS232 Transceivers
Need more? Email Us
ECAD model for SP213EHCT
Weitron Technology
P-Channel Enhancement Mode Power MOSFET
Need more? Email Us
ECAD model for WTC6401
Sipex Corporation
Micro Power Boost Regulator Series White LED Driver
Need more? Email Us
ECAD model for SP6690EK1/TR
Texas Instruments
3.3-V ABT OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS
Lowest to $1.5553
ECAD model for SN74LVTH373NSR

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention