Products specifications Report Issue?

Category Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Win Source Part Number 1442817-SSDPF2KX019T1
Manufacturer Solidigm
Ultra Librarian 3D Model Ultra Librarian SSDPF2KX019T1 CAD Model

Description

The Solidigm/Intel Bulk SSDPF2KX019T1 is a high-capacity Solid State Disk (SSD) designed for enterprise environments, offering 1.92TB of storage in a 2.5" U.2 form factor. As part of the D7-P5520 series, this drive utilizes PCIe Gen4x4 NVMe interface, providing cutting-edge speeds that significantly surpass those of traditional SATA SSDs. This performance enhancement enables swift system boot-ups, faster data transfer rates, and enhanced overall system responsiveness. Suitable for data centers, high-end servers, and workstations, the SSDPF2KX019T1 is engineered to handle the rigorous demands of extensive data processing, heavy workloads, and multitasking operations. Its robust endurance and reliability, coupled with Solidigm/Intel's longstanding reputation in the SSD market, make it a premier choice for professionals seeking to upgrade their storage solutions.

You May Also Be Interested in

Samsung
2TB SSD M.2-2280 990 EVO Plus PCIe4x4 NVMe
Need more? Email Us
ECAD model for MZ-V9S2T0BW
Solidigm
3.84TB SSD 2.5" SATA D3-S4520 6Gb/s
Need more? Email Us
ECAD model for SSDSC2KB038TZ1Z
Micron Technology Inc.
7.68TB SSD 2.5" U.3 7450 PRO PCIe NVMe 15mm
Need more? Email Us
ECAD model for MTFDKCC7T6TFR-1BC1ZABHA
Samsung
8TB SSD M.2-2280 9100 PRO PCIe5x4 NVMe w/HS
Need more? Email Us
ECAD model for MZ-VAP8T0CW
Solidigm
7.68TB SSD 2.5" SATA D3-S4520 6Gb/s
Need more? Email Us
ECAD model for SSDSC2KB076TZ1Z
Samsung
1TB SSD M.2-2280 PM9E1 PCIe5.0x4 SED
Need more? Email Us
ECAD model for MZVLC1T0HFLU-00B07
Western Digital
1TB SSD M.2-2280 Black SN7100 NVMe
Need more? Email Us
ECAD model for WDS100T4X0E
Samsung
2TB SSD M.2-2280 9100 PRO PCIe5x4 NVMe w/HS
Need more? Email Us
ECAD model for MZ-VAP2T0CW
Kingston
SSD 7.68TB U.2 MOD TLC NVME PCIE
Need more? Email Us
ECAD model for SEDC3000ME/7T6

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention