EN
  • EN
  • DE

TN22-1500T

Part No TN22-1500T
Manufacturer STMicroelectronics
Catalog SCRs - Single
Description SCR 400V 2A TO220AB  /  SCR 400 V 2 A Standard Recovery Through Hole TO-220
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Thyristors - SCRs
Mfr STMicroelectronics
Package Tube
Voltage - Off State 400 V
Voltage - Gate Trigger (Vgt) (Max) 3 V
Current - Gate Trigger (Igt) (Max) 1.5 mA
Voltage - On State (Vtm) (Max) 3.1 V
Current - On State (It (AV)) (Max) 1.8 A
Current - On State (It (RMS)) (Max) 2 A
Current - Hold (Ih) (Max) 175 mA
Current - Off State (Max) 100 µA
Current - Non Rep. Surge 50, 60Hz (Itsm) 20A, 22A
SCR Type Standard Recovery
Temperature Range - Operating -40°C ~ 110°C
Mounting Type Through Hole
Package / Case TO-220-3
Supplier Device Package TO-220
Base Product Number TN22
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Other Names 497-6169-ND,TN221500T,-497-6169,497-6169,497-TN22-1500T
Standard Package 2,000
Win Source Part Number 986739-TN22-1500T
Ultra Librarian 3D Model Ultra Librarian TN22-1500T CAD Model

Description

The TN22-1500T is a cutting-edge electronic component manufactured by STMicroelectronics, a global semiconductor leader known for its innovative products and solutions. This high-performance product is designed to meet the rigorous demands of modern electronic applications, providing reliability and efficiency to a wide array of industries.

Key Features

  • High Voltage Tolerance: The TN22-1500T is capable of withstanding and operating at high voltages, making it suitable for power management applications in industrial and consumer electronics.
  • Robust Thermal Performance: Engineered with superior thermal characteristics, this product ensures consistent performance even under high temperature conditions.
  • Low Power Consumption: With its focus on energy efficiency, the TN22-1500T contributes to lower power usage in electronic circuits, leading to extended battery life and reduced energy costs.
  • Durability: STMicroelectronics has designed the TN22-1500T with durability in mind, ensuring that it can withstand the wear and tear of everyday use in various applications.

Applications

The versatility of the TN22-1500T allows it to be used in a broad range of applications. It is particularly well-suited for:

  • Power supply units
  • Motor control systems
  • Lighting systems
  • Automotive electronics
  • Industrial automation

Quality and Reliability

STMicroelectronics is committed to delivering products that exceed industry standards for quality and reliability. The TN22-1500T is no exception, built with the highest quality materials and subjected to rigorous testing to ensure it performs under the most demanding conditions.

Whether you are designing a new system or upgrading an existing one, the TN22-1500T from STMicroelectronics offers the performance and reliability that modern electronics require. With its robust feature set and wide range of applications, the TN22-1500T is an excellent choice for your electronic component needs.

You May Also Be Interested in

JIANGSU JIEJIE MICROELECTRONICS CO.,LTD.
60mA 50mA 600V TO-220AB-3 TRIACs RoHS
Lowest to $0.3348
ON Semiconductor
Sensitive Gate Silicon Controlled Rectifiers | THYRISTOR SCR 0.8A 100V TO-92
Lowest to $1.3456
Littelfuse Inc.
SCR 400V 25A(RMS) 350A 3-Pin(3+Tab) TO-220AB Isolated Tube / SCR 400V 25A TO220 ISO
Lowest to $2.3909
STMicroelectronics
High current density per square mm | SCR NON-SENS 600V 12A DPAK
Lowest to $0.8312
Littelfuse Inc.
SCR NON-SENS 200V 1A DO-214
Lowest to $1.3450
Littelfuse Inc.
SCR SENS GATE 600V 4A TO-251
Lowest to $0.9794
Littelfuse Inc.
SCR SENS 200V 6A ISO TO-220
Need more? Email Us
JIANGSU JIEJIE MICROELECTRONICS CO.,LTD.
75mA 50mA 800V TO-220A TRIACs RoHS
Lowest to $0.5850
Littelfuse Inc.
SCR 600V 55A
Lowest to $5.4382

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8732 $52.3920
140+ $0.7165 $100.3100
220+ $0.6941 $152.7020
300+ $0.6717 $201.5100
390+ $0.6493 $253.2270
520+ $0.5821 $302.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess