EN
  • EN
  • DE

SN65LVDS34DRG4

Part No SN65LVDS34DRG4
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description HIGH-SPEED DIFFERENTIAL RECEIVERS | IC DIFF RECEIVER H-S 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Type Receiver
Protocol LVDS
Number of Drivers/Receivers 0/2
Receiver Hysteresis 50mV
Data Rate 400Mbps
Supply Voltage (V) 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number SN65LVDS34
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1252919-SN65LVDS34DRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN65LVDS34DRG4 CAD Model

Description

Product Overview: SN65LVDS34DRG4

The SN65LVDS34DRG4 is a high-speed differential line receiver designed by Texas Instruments, renowned for its robust performance and reliability in demanding applications. This product belongs to the SN65LVDS series, which is known for implementing the low-voltage differential signaling (LVDS) technology. The device is specifically engineered to optimize signal integrity and minimize electromagnetic interference (EMI), making it an ideal choice for high-speed data transmission in a wide range of applications.

Key Features

  • High-Speed Data Transmission: The SN65LVDS34DRG4 is capable of operating at signaling rates up to 400 Mbps, making it suitable for high-speed data transfer requirements.
  • Differential Inputs: The device features differential inputs that are compatible with LVDS, PECL, CML, and other differential signal standards, providing versatility in interfacing with different technologies.
  • Low Power Consumption: With a typical supply current of just 8 mA, the SN65LVDS34DRG4 is designed for power-sensitive applications.
  • Robust ESD Protection: The receiver is equipped with robust electrostatic discharge (ESD) protection, ensuring device longevity and reliability in harsh environments.
  • Fail-Safe Receiver: The SN65LVDS34DRG4 incorporates a fail-safe feature that ensures a high output state when the inputs are left open, shorted, or terminated but idle.
  • Wide Operating Range: The device operates over a wide temperature range of -40°C to 85°C, accommodating various industrial and commercial environments.

Applications

The versatility of the SN65LVDS34DRG4 makes it a suitable choice for a variety of applications, including:

  • Telecommunications and Networking Equipment
  • High-Speed Data Acquisition Systems
  • Computer Peripherals and High-End Computing
  • Industrial Control and Automation Systems
  • Automotive Infotainment and Driver Assistance Systems

Packaging and Quality

The SN65LVDS34DRG4 is offered in a compact SOIC-8 package, which is ideal for space-constrained applications. Texas Instruments is committed to delivering high-quality products, and this device is no exception, with rigorous testing and quality control measures in place to ensure performance and reliability.

For engineers and designers looking for a reliable LVDS receiver with excellent performance characteristics, the SN65LVDS34DRG4 from Texas Instruments is an outstanding solution that balances speed, power efficiency, and robustness.

You May Also Be Interested in

Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913
Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5694 $54.9290
80+ $1.2877 $103.0160
125+ $1.2475 $155.9375
170+ $1.2072 $205.2240
215+ $1.1670 $250.9050
290+ $1.0463 $303.4270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 348 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess