EN
  • EN
  • DE
  • IT

EFC2J013NUZTDG

Part No EFC2J013NUZTDG
Manufacturer ON Semiconductor
Catalog FETs - Arrays
Description MOSFET N-CH 12V 17A WLCSP6 DUAL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
FET Type 2 N-Channel (Dual) Common Drain
FET Feature Standard
Vgs(th) (Maximum) at Id 1.3V at 1mA
Gate Charge (Qg) (Maximum) at Vgs 37nC at 4.5V
Power - Max 1.8W
Temperature Range - Operating 150°C
Mounting Style SMD
Manufacturer Package 6-SMD, No Lead
Supplier Device Package 6-WLCSP (2x1.49)
Manufacturer Pack Quantity 5,000
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 804045-EFC2J013NUZTDG
Ultra Librarian 3D Model Ultra Librarian EFC2J013NUZTDG CAD Model

Description

The EFC2J013NUZTDG from ON Semiconductor is a high-performance, energy-efficient power management integrated circuit (PMIC) designed to cater to a wide range of applications, particularly in the automotive and industrial sectors. This versatile component is engineered to meet the rigorous demands of modern electronic systems, offering reliability and durability even under harsh conditions.

Key Features

  • High Efficiency: The EFC2J013NUZTDG boasts a high conversion efficiency, which ensures minimal power loss during operation and extends the life of the battery in portable applications.
  • Robust Power Handling: With its ability to handle significant power levels, this PMIC is suitable for heavy-duty applications that require a reliable power supply.
  • Wide Input Voltage Range: It supports a broad range of input voltages, making it adaptable to various power sources and ensuring compatibility with different system designs.
  • Thermal Protection: The device includes thermal protection features to safeguard against overheating, enhancing system safety and longevity.
  • Small Footprint: The compact design of the EFC2J013NUZTDG allows for integration into space-constrained applications without compromising performance.

Applications

The EFC2J013NUZTDG is ideal for a variety of applications, including:

  • Automotive electronics such as infotainment systems, advanced driver-assistance systems (ADAS), and powertrain controls.
  • Industrial automation systems where stable and reliable power distribution is critical.
  • Portable electronic devices that require efficient power management to maximize battery life.
  • Energy storage systems, including uninterruptible power supplies (UPS) and solar inverters.

Quality and Reliability

ON Semiconductor is renowned for its commitment to quality, and the EFC2J013NUZTDG is no exception. It is built to meet stringent industry standards, ensuring high reliability and performance consistency. The device's robustness makes it a preferred choice for designers looking for a PMIC that can withstand the test of time and operate in diverse environmental conditions.

In summary, the EFC2J013NUZTDG from ON Semiconductor is a versatile and efficient solution for power management needs across a spectrum of high-demand applications. Its combination of efficiency, power handling, and compact size makes it an excellent choice for designers focused on creating innovative and reliable electronic products.

You May Also Be Interested in

Nexperia USA Inc.
MOSFET 2N-CH 20V 4.5A 6HUSON
Lowest to $0.5821
Microchip Technology
APT50M50JFLL Microchip Technology MOSFET Modules FREDFET MOS 7 500 V 50 mOhm SOT-227 datasheet, inventory, & pricing.
Lowest to $92.5374
Nexperia USA Inc.
MOSFET 2N-CH 20V 0.6A 6DFN
Lowest to $0.1188
Vishay
MOSFET 2N-CH 60V 6.1A PPAK SO-8
Lowest to $2.8147
Alpha & Omega Semiconductor Inc.
Trans MOSFET N/P-CH 30V 5.5A 8-Pin SOIC
Lowest to $0.3026
Nexperia USA Inc.
MOSFET 2P-CH 20V 3.6A 6HUSON
Lowest to $0.6695
Vishay
Trans MOSFET N-CH 30V 14.3A/26A 8-Pin PowerPAIR EP T/R / MOSFET 2N-CH 30V 16A POWERPAIR
Lowest to $2.1794
Toshiba Semiconductor and Storage
MOSFET N/P-CH 20V 0.8A ES6
Lowest to $0.1079
MICROSS/On Semiconductor
MOSFET 2N-CH 40V 9.8A 8DFN
Lowest to $1.5426

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.3494 $59.3980
405+ $0.2868 $116.1540
625+ $0.2778 $173.6250
860+ $0.2688 $231.1680
1,115+ $0.2599 $289.7885
1,490+ $0.2330 $347.1700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess