EN
  • EN
  • DE

39-29-0063

Part No 39-29-0063
Manufacturer Molex, LLC
Catalog Circular Connectors - Housings
Description NEW MINI FIT HEADER ASSY 6CKT  /  Connector Header position
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Mfr Molex
Series *
Package Bag
RoHS Status RoHS non-compliant
MSL Level Vendor Undefined
REACH Status REACH info available upon request
ECCN EAR99
HTSUS 8536.69.4040
Other Names 2266-39-29-0063
Standard Package 1
Win Source Part Number 987860-39-29-0063
Ultra Librarian 3D Model Ultra Librarian 39-29-0063 CAD Model

Description

The 39-29-0063 is a circular connector housing manufactured by Molex, LLC. Connector housings are essential components that provide mechanical protection and proper alignment for electrical contacts within a connector system. They ensure secure and reliable connections in various electronic applications.

Applications:

  • Industrial Automation: Used in industrial control systems, robotics, and machinery for connecting sensors, actuators, and other components.
  • Medical Equipment: Utilized in medical devices such as patient monitors, diagnostic equipment, and imaging systems to provide secure and reliable connections.
  • Automotive Electronics: Employed in automotive wiring harnesses to connect various electronic modules, sensors, and actuators.
  • Aerospace Applications: Used in aircraft and spacecraft for connecting avionics systems, sensors, and communication equipment.
  • Telecommunications Equipment: Utilized in telecommunications infrastructure for connecting cables and equipment.

Features:

  • Durable Construction: Made from high-quality materials that can withstand harsh environmental conditions.
  • Secure Locking Mechanism: Features a secure locking mechanism that prevents accidental disconnection.
  • Environmental Protection: Provides protection against dust, moisture, and other environmental factors.
  • Easy Installation: Designed for easy installation and maintenance.
  • Polarization: Prevents mismating by ensuring proper alignment during connection.

Benefits:

  • Reliable Connections: Ensures secure and reliable electrical connections in various applications.
  • Enhanced Protection: Protects electrical contacts from damage and environmental factors.
  • Simplified Assembly: Facilitates easy and efficient assembly of connector systems.
  • Improved System Performance: Contributes to overall system performance by providing stable and reliable connections.
  • Reduced Downtime: Minimizes downtime due to connection failures.

Additional Details:

The 39-29-0063 is typically made from a durable plastic material, such as nylon or polycarbonate. It is designed to accommodate specific types of electrical contacts and cables. The housing's dimensions and mating interface are critical to ensure proper compatibility with other connector components. It is important to consult the manufacturer's datasheet for detailed specifications and installation instructions.

You May Also Be Interested in

TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
PLUG ASM
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
Circular Plastic Connectors
Need more? Email Us
Omron
CONN RCPT HSG FMALE 4POS INLINE
Need more? Email Us
TE Connectivity
Circular Connector, 22 Contact(s
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
31+ $1.6386 $50.7966
66+ $1.5349 $101.3034
102+ $1.4830 $151.2660
146+ $1.3793 $201.3778
189+ $1.3275 $250.8975
236+ $1.2756 $301.0416
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,590 pieces
MOQ: 31 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess