EN
  • EN
  • DE

SN65LVDS050PW

Part No SN65LVDS050PW
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description HIGH-SPEED DIFFERENTIAL LINE DRIVERS AND RECEIVERS | IC DIFF LINE DRVR/RCVR 16-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Transceiver
Protocol LVDS
Number of Drivers/Receivers 2/2
Duplex Full
Data Rate 400Mbps
Supply Voltage (V) 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Family Part Number SN65LVDS050
Manufacturer Pack Quantity 90
MSL Level 1 (Unlimited)
Win Source Part Number 1252863-SN65LVDS050PW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN65LVDS050PW CAD Model

Description

The SN65LVDS050PW is a versatile Low-Voltage Differential Signaling (LVDS) dual high-speed differential driver and receiver pair designed and manufactured by Texas Instruments. This integrated circuit (IC) is part of TI's interface family, specifically tailored for high-speed data transmission over printed circuit boards and controlled impedance media.

Key Features

  • High-Speed Data Transfer: The SN65LVDS050PW is capable of transmitting data at rates up to 400 Mbps, making it ideal for applications requiring fast data throughput.
  • Low-Voltage Operation: Operating at a nominal voltage of 3.3V, this device is optimized for low-power consumption while maintaining excellent signal integrity.
  • Differential Signaling: LVDS technology provides high immunity to electromagnetic interference (EMI), which is crucial for maintaining signal integrity in noisy environments.
  • Interoperability: It is compatible with TIA/EIA-644 LVDS standard, ensuring interoperability with other standard LVDS products.
  • Robust Protection: The device includes integrated fail-safe circuitry that ensures a high logic level output when inputs are left open, shorted, or terminated but undriven.

Applications

The SN65LVDS050PW is engineered for use in a range of applications that demand high-speed data communication and robust performance. These applications include, but are not limited to, telecommunications infrastructure, networking equipment, computer peripherals, and industrial automation systems. Its ability to minimize EMI and reduce power consumption makes it a preferred choice for designers working on data transmission in compact and sensitive electronic systems.

Package and Quality

Housed in a 16-pin TSSOP (Thin Shrink Small Outline Package), the SN65LVDS050PW offers a compact footprint for space-constrained applications. The package is designed for surface-mount technology (SMT), facilitating efficient assembly and soldering on printed circuit boards. Texas Instruments is committed to high standards of quality, and this product is no exception, meeting stringent industry requirements for performance and reliability.

Environmental and Regulatory Compliance

Texas Instruments is dedicated to environmental stewardship. The SN65LVDS050PW complies with RoHS (Restriction of Hazardous Substances) directives, ensuring that it is free from specific hazardous materials commonly used in electronics. Additionally, TI products are designed to meet or exceed the requirements of international quality and environmental management standards.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892
Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2228 $50.5596
17+ $5.9264 $100.7488
27+ $5.7412 $155.0124
36+ $5.5560 $200.0160
47+ $5.3708 $252.4276
63+ $4.8152 $303.3576
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 68 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess