EN
  • EN
  • DE

W25Q16CVAIG

Part No W25Q16CVAIG
Manufacturer Winbond Electronics
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Winbond Electronics
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842136-W25Q16CVAIG
Ultra Librarian 3D Model Ultra Librarian W25Q16CVAIG CAD Model

Description

The W25Q16CVAIG is a 16M-bit Serial Flash memory produced by Winbond Electronics. This memory chip offers a combination of high performance, reliability, and low power consumption. Its SPI interface allows for seamless integration with a wide variety of microcontrollers and embedded systems.

Applications

  • Embedded Systems: Used extensively in embedded systems for storing firmware, configuration settings, and boot code.
  • Consumer Electronics: Commonly found in consumer electronic devices like digital TVs, DVD players, and set-top boxes for storing application code and user settings.
  • Networking Devices: Utilized in networking equipment such as routers, switches, and modems for storing bootloaders and operating system images.
  • Industrial Automation: Implemented in industrial automation equipment for storing program code and configuration data.
  • Medical Devices: Employed in medical devices for storing critical data and application software.

Features

  • 16M-bit (2MB) Capacity: Provides a storage capacity of 16 megabits, or 2 megabytes.
  • Standard SPI Interface: Uses a standard SPI (Serial Peripheral Interface) for communication.
  • Dual/Quad SPI Support: Supports Dual and Quad SPI modes for increased data transfer rates.
  • Uniform 4KB Sectors and 64KB Blocks: Memory organization into uniform sectors and blocks for efficient management.
  • Page Program (256 Bytes per Page): Supports page programming with 256 bytes per page.
  • Program/Erase Suspend/Resume: Enables suspension and resumption of program and erase operations.
  • Low Power Consumption: Designed for low power consumption to extend battery life in portable applications.
  • Wide Operating Voltage: Operates over a wide voltage range, typically from 2.7V to 3.6V.
  • Industrial Temperature Range: Operates within the industrial temperature range of -40°C to +85°C.
  • Security Features: Includes security features like block protection and unique ID.

Benefits

  • High Reliability: Offers reliable non-volatile storage for critical data.
  • Fast Data Access: Provides fast data access times due to the high-speed SPI interface.
  • Efficient Memory Management: Uniform sector and block sizes allow for efficient memory management.
  • Low Power Operation: Reduces power consumption in battery-powered devices.
  • Easy Integration: Simplifies integration with microcontrollers and other embedded systems.
  • Cost-Effective: Offers a cost-effective solution for non-volatile memory needs.

Additional Details

The W25Q16CVAIG utilizes CMOS technology. The device is available in various package options, including SOIC, VSOP, and WSON. It supports standard, Dual, and Quad SPI operation. It features advanced protection mechanisms for secure data storage. This Flash memory device conforms to environmental standards like RoHS.

You May Also Be Interested in

Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
Transforming Technologies, LLC
2LYR ESD TABLE MAT 36"X72" BLUE
Lowest to $268.0374
Omron
SHARP CUT FILTER M27
Lowest to $299.1188
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess