EN
  • EN
  • DE

SN65LUDM179D

Part No SN65LUDM179D
Manufacturer Texas Instruments
Catalog Specialized ICs
Description SN65LUDM179D
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Texas Instruments
Series *
Package Bulk
Standard Package 1
RoHS Status Not applicable
MSL Level 3 (168 Hours)
HTSUS 0000.00.0000
Win Source Part Number 1342232-SN65LUDM179D
Ultra Librarian 3D Model Ultra Librarian SN65LUDM179D CAD Model

Description

The SN65LBC179D from Texas Instruments is a robust differential bus transceiver designed to provide bidirectional half-duplex communication interfacing in a point-to-point or multi-point bus network. Specifically tailored for industrial applications, this device is part of the low-power differential signal standard family and is compatible with the TIA/EIA-485A standard.

Key Features

  • Bus-Pin ESD Protection: The SN65LBC179D offers an impressive Electrostatic Discharge (ESD) protection on the bus pins, safeguarding the device against transient voltage spikes and ensuring reliable operation in harsh environments.
  • Low Power Consumption: With its optimized power management features, this transceiver maintains low power consumption, making it ideal for energy-sensitive applications.
  • High Data Rate: Capable of supporting data rates up to 30 Mbps, the SN65LBC179D is suitable for high-speed data communication requirements.
  • Differential Output and Input Thresholds: The device provides differential output and input thresholds that create a noise-resistant signaling environment, which is crucial for maintaining data integrity over long cable runs.

Applications

The SN65LBC179D is widely used in industrial and telecommunication applications, including but not limited to:

  • Industrial Control Systems
  • Factory Automation
  • Building Automation
  • Network Equipment
  • Telecommunication Infrastructure

Package and Quality

This transceiver is available in an 8-pin SOIC package, providing a compact footprint for space-constrained applications. Texas Instruments ensures high-quality standards, with the SN65LBC179D being RoHS compliant and manufactured under ISO 9001-certified processes.

Technical Support and Resources

Comprehensive technical support is available through Texas Instruments' online resources. Designers can access a wide range of tools, including application notes, datasheets, reference designs, and an active community forum to assist in the integration of the SN65LBC179D into their projects.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC SW SER RAPIDIO 399TEBGA / Serial RapidIO Switch I2C Interface 399-Pin TEBGA Tray
Lowest to $175.7610
Analog Devices Inc.
IC PPMU 80TQFP
Lowest to $160.4777
Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us
Microchip Technology
IC CODE HOPP ENCODER 7FUNC 8SOIC
Lowest to $2.8790
Microchip Technology
Hopping Encoder 5V/9V/12V 8-Pin SOIC N Tube / IC CODE HOPP ENCODER 7FUNC 8SOIC
Lowest to $0.9818
Microchip Technology
IC CRYPTO 4.5KB I2C
Lowest to $0.5349
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $1.4855
IDT, Integrated Device Technology Inc
IC RAPIDIO SWITCH SER 399FCBGA / Serial RapdIO Interface Serial Interface 675-Pin FCBGA Tray
Need more? Email Us
Zilog
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess