EN
  • EN
  • DE

SN65LBC176AQDREP

Part No SN65LBC176AQDREP
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Package Tape & Reel (TR)
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 50 mV
Data Rate 30Mbps
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 65LBC176
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -V62/03671-01XE-NDR,-296-22241-1-ND,-296-22241-1-NDR,296-22241-6-NDR,-V62/03671-01XE,296-22241-2-NDR,-296-22241-1,V62/03671-01XE,-SN65LBC176AQDREP-NDR,296-22241-6,296-22241-1,296-22241-2,296-22241-1-NDR
Standard Package 2,500
Win Source Part Number 1094762-SN65LBC176AQDREP
Ultra Librarian 3D Model Ultra Librarian SN65LBC176AQDREP CAD Model

Description

Product Overview: SN65LBC176AQDREP

The SN65LBC176AQDREP is a robust differential bus transceiver designed by Texas Instruments to provide reliable data communications on multipoint bus transmission lines. It is a member of the SN65 series, which is known for its high-performance standards in industrial and automotive applications. The device is particularly suitable for long bus lengths and slow communication speeds, making it an excellent choice for networked systems in harsh environments.

Key Features

  • Bus-Pin ESD Protection: This transceiver comes with an impressive Electrostatic Discharge (ESD) protection on its bus pins, which exceeds 12 kV, ensuring that the device remains reliable and durable even in electrically noisy environments.
  • Wide Common-Mode Range: The SN65LBC176AQDREP operates effectively over a wide common-mode voltage range, which is a critical feature for multipoint systems that may experience ground potential differences.
  • Thermal Shutdown Protection: To prevent damage from over-temperature conditions, the device includes a thermal shutdown feature that disables the driver when a critical temperature is reached.
  • Low Power Consumption: The device is designed for low power consumption, which is essential for reducing the overall power requirements of the system it is integrated into.
  • High-Impedance Receiver Input: Even when the device is powered off, the receiver input maintains a high-impedance state, minimizing the current draw from the bus.

Applications

The SN65LBC176AQDREP is ideal for a variety of applications that require robust and reliable communication. These include:

  • Industrial control systems
  • Factory automation
  • Building automation
  • Automotive networks
  • Instrumentation and test equipment

Quality and Reliability

Designed to meet the stringent requirements of the automotive industry, the SN65LBC176AQDREP is part of Texas Instruments' Enhanced Product (EP) portfolio. This means it has been subjected to additional qualification testing, which includes stress tests and operational life tests, to ensure it meets higher standards of reliability and performance. The device is also provided in a rugged SOIC-8 package, making it suitable for space-constrained applications.

With its combination of protective features, low power consumption, and high reliability, the SN65LBC176AQDREP from Texas Instruments stands out as a top-tier choice for designers looking to implement a robust communication interface in their industrial or automotive systems.

You May Also Be Interested in

Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849
Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001
Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess