EN
  • EN
  • DE

PCA9555DBRG4

Part No PCA9555DBRG4
Manufacturer Texas Instruments
Catalog Interface - I/O Expanders
Description REMOTE 16-BIT I2C AND SMBus I/O EXPANDER WITH INTERRUPT OUTPUT AND CONFIGURATION REGISTERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1236068-PCA9555DBRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCA9555DBRG4 CAD Model

Description

Product Overview: PCA9555DBRG4

The PCA9555DBRG4 is a robust Integrated Circuit (IC) designed by Texas Instruments, renowned for its expertise in the semiconductor industry. This device is part of the PCA9555 series, which are 16-bit I/O expanders for the two-line bidirectional bus (I²C) designed to provide general-purpose remote I/O expansion for most microcontroller families.

Key Features

  • Operating Voltage: The PCA9555DBRG4 operates at a voltage range of 2.3V to 5.5V, making it suitable for a wide variety of applications, including those that require low power consumption.
  • I/O Expander: With 16 I/O ports that can be individually configured as inputs or outputs, this IC provides significant flexibility in interfacing with sensors, switches, and other peripherals.
  • Interrupt Output: It includes an interrupt output that can be connected to the interrupt logic of the microcontroller, simplifying the monitoring of input events without requiring constant polling.
  • High-Speed I²C Interface: The PCA9555DBRG4 supports fast I²C bus clock frequencies of up to 400 kHz, enabling quick communication with microcontrollers or other I²C devices.
  • Polarity Inversion: The device allows for polarity inversion of the input port data, providing additional flexibility in interfacing with external circuitry.
  • Power-Up State: All I/Os are set to high-impedance state at power-up, reducing the possibility of unintended interactions during system startup.

Packaging and Quality

The PCA9555DBRG4 comes in a compact SSOP-24 (Shrink Small Outline Package) that is lead-free and RoHS compliant, ensuring adherence to environmental standards and compatibility with modern soldering processes. Texas Instruments is known for its commitment to quality, and this product is no exception, meeting high reliability and performance standards.

Applications

This IC is versatile and can be used in a multitude of applications such as extending the number of I/Os for microcontrollers, keypad scanning, industrial control systems, portable electronics, and more. Its ability to operate across a range of voltages and temperatures makes it particularly well-suited for demanding environments.

Overall, the PCA9555DBRG4 is a highly efficient solution for I/O expansion, offering the reliability and innovation expected from Texas Instruments, making it an excellent choice for designers looking to enhance the functionality of their microcontroller-based systems.

You May Also Be Interested in

Texas Instruments
IC I/O EXPANDER I2C 4B 8SOIC
Lowest to $1.2183
Texas Instruments
IC I/O EXPANDER I2C 8B 16VQFN
Lowest to $2.4925
Maxim Integrated
IC XPNDR 400KHZ I2C SMBUS 24SOIC
Need more? Email Us
ON Semiconductor
IC XPNDR 100KHZ I2C SMBUS 24QFN
Need more? Email Us
Renesas Electronics America
IC XPNDR PARALLEL 44MQFP
Need more? Email Us
NXP / Nexperia
IC XPNDR 1MHZ I2C 16TSSOP
Need more? Email Us
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 16TSSOP
Lowest to $0.8732
Maxim Integrated
IC XPNDR 100KHZ I2C 16SOIC
Need more? Email Us
NXP / Nexperia
IC I/O EXPANDER I2C 16B 24TSSOP
Lowest to $1.2887

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0072 $50.1800
61+ $1.6470 $100.4670
95+ $1.5955 $151.5725
130+ $1.5440 $200.7200
168+ $1.4926 $250.7568
225+ $1.3382 $301.0950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,576 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess