EN
  • EN
  • DE

LM4671ITLBD

Part No LM4671ITLBD
Manufacturer Texas Instruments
Catalog Evaluation Boards - Audio Amplifiers
Description BOARD EVALUATION LM4671ITL
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Series Boomer
Part Status Obsolete(EOL)
Amplifier Type Class D
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 2.5W x 1 @ 4 Ohm
Operating Supply Voltage 2.4 V ~ 5.5 V
Board Type Fully Populated
Utilized IC / Part LM4671
Supplied Contents Board(s)
Win Source Part Number 779226-LM4671ITLBD
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM4671ITLBD CAD Model

Description

The LM4671ITLBD from Texas Instruments is a high-performance audio amplifier designed to deliver premium sound quality with minimal power consumption. This integrated circuit is part of TI's extensive audio amplifier portfolio, renowned for its reliability and cutting-edge technology.

The LM4671ITLBD is a 2.65W, mono, fully differential audio power amplifier with a built-in boost converter. It is specifically engineered for mobile phones and other portable electronic devices where power efficiency and compact size are crucial. The device operates on a supply voltage range from 2.4V to 5.5V, which allows for flexibility in various battery-powered applications.

Key Features

  • Output Power: Delivers 2.65W of continuous average power to a 4Ω load with less than 1% THD+N when powered by a 5V power supply.
  • Boost Converter: Integrated boost converter that steps up the voltage supply to provide a larger output swing and higher audio output power.
  • Low EMI: Features a spread spectrum, PWM architecture that significantly reduces Electromagnetic Interference (EMI), making it ideal for sensitive RF applications.
  • Advanced Pop & Click Suppression: Incorporates advanced circuitry to suppress pop and click noise during power-up and shutdown transitions.
  • Power Saving Modes: Includes a low-power shutdown mode and a low-power listening mode to conserve energy when full power is not required.
  • Thermal Protection: Built-in thermal shutdown protection ensures the device operates within safe temperature limits.

Applications

The LM4671ITLBD is versatile and can be used in various applications. It is particularly suitable for portable devices such as:

  • Mobile Phones
  • Tablets
  • Portable Media Players
  • Handheld Gaming Devices
  • GPS Units
  • Other Battery-powered Devices

With its high-quality audio output and power-efficient operation, the LM4671ITLBD is an excellent choice for designers looking to enhance the audio experience in their products without compromising on battery life or space.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS AB MONO 1.4W 10UMAX
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 10W 24TQFN
Lowest to $14.5523
Texas Instruments
IC AMP CLASS D QUAD 116W 36HSSOP
Need more? Email Us
Texas Instruments
EVAL BOARD FOR LME49830
Need more? Email Us
Maxim Integrated
IC AMP D/H MONO/STEREO 1W 20WLP
Lowest to $2.3284
Texas Instruments
BOARD EVALUATION LM4673SD / LM4673 series 1-Channel (Mono) Output Class D Audio Amplifier Evaluation Board
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TPA2080D1
Need more? Email Us
Analog Devices Inc.
IC AMP CLASS D STER 2.5W 16WLCSP
Need more? Email Us
Diodes Incorporated
IC AMP AB STER 35MW U-QFN3030-16
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess