The SN65LBC173ADRG4 is a robust, quadruple differential line receiver designed by Texas Instruments, offering high-speed data transmission and exceptional signaling rates. This device is particularly well-suited for balanced transmission lines and is a part of TI's SN65 series, which is renowned for its reliability and performance in demanding applications.
Key Features
- Interface Type: RS-485/RS-422, which ensures compatibility with a wide range of industrial communication standards.
- Supply Voltage Range: 4.5V to 5.5V, allowing for flexible usage in various circuit configurations.
- Signaling Rate: Capable of achieving up to 30 Mbps, making it ideal for high-speed data transmission requirements.
- Integrated Protection: Features robust ESD protection, enhancing the durability of the device in electrically noisy environments.
- Temperature Range: Operates efficiently over an industrial temperature range of -40°C to 85°C.
- Package: Comes in a compact SOIC-16 package, which is suitable for space-constrained applications.
Applications
The SN65LBC173ADRG4 is designed for differential data transmission and is commonly used in a variety of applications, including:
- Industrial control and automation systems.
- Telecommunication infrastructure.
- Networking equipment such as routers and switches.
- Professional audio and video equipment.
- Automotive control systems.
Quality and Reliability
As with all Texas Instruments products, the SN65LBC173ADRG4 is manufactured to the highest quality standards, ensuring reliable performance in the field. Its robust design is tailored to withstand the rigors of industrial environments, providing a dependable solution for your data transmission needs.
Ordering and Packaging
The SN65LBC173ADRG4 is available for order in various quantities to meet the needs of both small projects and large-scale production. It is shipped in tape and reel packaging, facilitating easy handling and integration into automated assembly processes.