EN
  • EN
  • DE

MAX15091ETI+T

Part No MAX15091ETI+T
Manufacturer Maxim Integrated
Catalog PMIC - Hot Swap Controllers
Description IC CTRLR HOTSWAP 2.7V-18V 28TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) Yes
Applications General Purpose
Features Auto Retry, Thermal Limit
Programmable Features Circuit Breaker, Current Limit, Fault Timeout, OVP, Slew Rate, UVLO
Supply Voltage - Operating 2.7 V to 18 V
Current - Output (Max) 9A
Temperature Range - Operating -40°C to 85°C
Operating Supply Current 400μA
Mounting SMD (SMT)
Case / Package 28-TQFN (5x5)
Feature Pins CB, CDLY, /FAULT, ISENSE, OV, PG, REG, UV
Win Source Part Number 1066256-MAX15091ETI+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX15091ETI+T CAD Model

Description

The MAX15091ETI+T from Maxim Integrated is a robust and efficient power management integrated circuit (PMIC) designed to cater to the demanding requirements of modern electronic systems. This advanced component is engineered to provide reliable power distribution and protection, making it an ideal choice for a wide range of applications, including telecommunications, networking, and industrial systems.

Key Features:

  • High Efficiency: The MAX15091ETI+T is designed for high-efficiency power conversion, which helps reduce power loss and improve overall system performance.
  • Integrated MOSFETs: This device includes built-in MOSFETs, which simplifies the design and reduces the external component count, saving space on the PCB.
  • Adjustable Output Voltage: The output voltage can be adjusted to meet the specific needs of the application, providing designers with flexibility in their power supply design.
  • Thermal Protection: Equipped with thermal shutdown, the MAX15091ETI+T ensures the protection of the system from overheating, enhancing the reliability and longevity of the application.
  • Wide Input Voltage Range: It supports a broad input voltage range, accommodating various power sources and ensuring compatibility with different system architectures.

Applications:

  • Telecommunication Equipment
  • Networking Hardware
  • Industrial Control Systems
  • Server and Storage Systems
  • Point-of-Load Applications

The MAX15091ETI+T is available in a compact, 28-pin TQFN package, making it suitable for space-constrained applications. The device operates over a wide temperature range, ensuring performance in various environmental conditions. With its advanced features and reliable operation, the MAX15091ETI+T is a top choice for designers seeking a high-performance power management solution.

Maxim Integrated's commitment to quality and innovation is reflected in the MAX15091ETI+T, providing designers with a power management solution that delivers both performance and peace of mind.

You May Also Be Interested in

Texas Instruments
IC HOT SWAP CTRLR GP 24VQFN
Lowest to $4.7165
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR DUAL 8-SOIC
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 56TQFN
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR PCI 38QFN
Lowest to $6,208.9553
Microchip Technology
IC HOT SWAP CTRLR GP 14SOIC
Need more? Email Us
STMicroelectronics
DISCRETE
Lowest to $8.7314
Maxim Integrated
IC HOT SWAP CTRLR GP 32TQFN
Need more? Email Us
Maxim Integrated
IC CTLR SNGL-CH HOT-SWAP 20TQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.9203 $59.5218
15+ $8.1404 $122.1060
22+ $7.8852 $173.4744
31+ $7.6311 $236.5641
40+ $7.3770 $295.0800
53+ $6.6135 $350.5155
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,750 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess