EN
  • EN
  • DE

TFF1004HN/N1

Part No TFF1004HN/N1
Manufacturer NXP / Nexperia
Catalog RF Mixers
Description Integrated mixer oscillator PLL for satellite LNB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID
Family RF Mixers
Manufacturer NXP
Win Source Part Number 216837-TFF1004HN/N1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TFF1004HN/N1 CAD Model

Description

The TFF1004HN/N1 is a high-performance integrated mixer-oscillator-PLL (MOPLL) designed and manufactured by NXP Semiconductors. This advanced component is specifically tailored for satellite receiver applications, offering a compact solution that combines multiple functions into a single chip. It is particularly suitable for down-conversion of high-frequency satellite signals into the intermediate frequency (IF) range.

Key Features

  • Integrated Mixer-Oscillator: The TFF1004HN/N1 integrates a mixer and oscillator, enabling efficient signal conversion and reducing the need for external components.
  • Phase-Locked Loop (PLL): The built-in PLL ensures stable frequency synthesis, providing precise local oscillator (LO) signals for the mixer.
  • Low Phase Noise: The device exhibits exceptionally low phase noise, which is crucial for maintaining signal integrity and achieving high-quality signal reception.
  • Wide Frequency Range: It supports a broad range of input frequencies, making it versatile for various satellite communication systems.
  • High Integration: By combining multiple functions into one chip, the TFF1004HN/N1 simplifies design and saves space on the PCB.

Applications

The TFF1004HN/N1 is primarily used in satellite receiver systems, such as:

  • Direct Broadcast Satellite (DBS) receivers
  • Set-top boxes with satellite input
  • Professional satellite receiving equipment

Technical Specifications

Some of the key technical specifications of the TFF1004HN/N1 include:

  • Supply voltage: 5V
  • Low noise figure
  • High linearity
  • Integrated Voltage Regulator
  • Temperature-compensated crystal oscillator (TCXO) support

The TFF1004HN/N1 is available in a compact HVQFN package, which is designed for optimal thermal performance and space-saving on the circuit board. With its robust design and high level of integration, the TFF1004HN/N1 stands out as a leading solution for satellite signal processing, delivering reliability and performance that NXP's customers have come to expect.

You May Also Be Interested in

Linear Technology
IC MIXER 1KHZ-3GHZ DWN 16QFN
Lowest to $14.0766
Linear Technology
IC MIXER 1KHZ-3GHZ DWN 16QFN
Lowest to $14.0766
Maxim Integrated
IC MIXR 400MHZ-2.5GHZ UP SOT23-6
Need more? Email Us
Maxim Integrated
IC UPCONVERTER SOT23-6
Need more? Email Us
Analog Devices Inc.
Up/Down Conv Mixer 12GHz Automotive 8-Pin MSOP T/R / IC MIXER 5-12GHZ DBL-BAL 8MSOP
Lowest to $84.2106
Linear Technology
IC MIXER 10MHZ-3.7GHZ UP 16QFN
Lowest to $10.8970
Linear Technology
IC MIXER 1.3-2.3GHZ UPCONV 16QFN
Lowest to $5.0427
NXP / Nexperia
IC MIXER 500MHZ UP CONVRT 8DIP
Lowest to $13.6363
Analog Devices Inc.
IC MIXER HI IP3 SGL-BAL 8-MSOP
Lowest to $6.7233

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1435 $62.8925
125+ $0.9379 $117.2375
195+ $0.9090 $177.2550
265+ $0.8790 $232.9350
340+ $0.8501 $289.0340
455+ $0.7623 $346.8465
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,325 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess