EN
  • EN
  • DE

SN65HVD235D

Part No SN65HVD235D
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC 3.3V CAN TXRX SLEEP MOD 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type Transceiver
Protocol CAN
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 100mV
Data Rate 1Mbps
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 082138-SN65HVD235D
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name SN65HVD235
Introduction Date May 16, 2005
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN65HVD235D CAD Model

Description

The SN65HVD235D is a sophisticated and high-performance product from Texas Instruments, a leading global semiconductor company.

  • Product Type: CAN (Controller Area Network) transceiver.
  • Function: Operate as the interface between a CAN protocol controller and the physical bus in a CAN network.
  • Capability: Differential transmit capability to the bus and differential receive capability to the CAN controller.
  • Standard Compliance: Meets the requirements of ISO11898-2 and is qualified for use in automotive applications.
  • Power Consumption: Low power consumption.
  • Standby Mode: Operates in a very low-current standby mode.
  • Function: Dominant time-out function.
  • Environment: Designed to withstand the harsh electrical environments.
  • Feature: Robust ESD protection.
  • Operating Temperature Range: Wide temperature range.
  • Package: 8-pin SOIC package.
  • Data Rate Range: Wide data rate range.
  • Protection: Thermal shutdown protection.

You May Also Be Interested in

NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913
Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1792 $53.0640
95+ $1.1045 $104.9275
145+ $1.0672 $154.7440
205+ $0.9926 $203.4830
265+ $0.9553 $253.1545
330+ $0.9180 $302.9400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess