EN
  • EN
  • DE

PTFB093203EL

Part No PTFB093203EL
Manufacturer Infineon Technologies
Catalog RFFETs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family RFFETs
Manufacturer Infineon Technologies
Win Source Part Number 354304-PTFB093203EL
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PTFB093203EL CAD Model

Description

The PTFB093203EL is an LDMOS power transistor manufactured by Infineon Technologies. It is designed for high-power RF amplifier applications in the VHF and UHF frequency ranges. This transistor is particularly suited for applications requiring high efficiency and excellent linearity, such as broadcast transmitters and industrial RF generators.

Applications:

  • VHF/UHF Broadcast Transmitters: Used in television and radio broadcasting equipment.
  • Industrial Heating: Utilized in RF heating and drying systems for various industrial processes.
  • Medical Equipment: Employed in RF-based medical devices, such as MRI systems.
  • Scientific Research: Used in RF power sources for research applications, including particle accelerators.
  • RF Generators: Integral part of RF generators for plasma generation and other applications.

Features:

  • High Power Gain: Offers significant signal amplification for efficient power conversion.
  • High Efficiency: Minimizes power consumption and heat dissipation, leading to energy savings.
  • Excellent Linearity: Ensures low distortion in amplified signals, crucial for broadcast applications.
  • Internal Matching: Simplifies circuit design by reducing the need for external matching components.
  • Rugged Design: Provides robust performance under varying load conditions and VSWR.
  • Gold Metallization: Enhances reliability and corrosion resistance for extended lifespan.

Benefits:

  • Reduced System Cost: High gain and efficiency minimize the need for additional amplifier stages.
  • Improved Signal Quality: Excellent linearity ensures accurate and undistorted signal amplification.
  • Enhanced System Reliability: Rugged design and gold metallization contribute to long-term reliability.
  • Simplified Circuit Design: Internal matching reduces the complexity of impedance matching networks.
  • Lower Operating Costs: High efficiency reduces power consumption and associated energy costs.

Additional Details:

The PTFB093203EL operates in the VHF and UHF frequency bands, providing high power output with minimal distortion. It is typically housed in a ceramic package designed for efficient heat dissipation. The transistor's performance characteristics are optimized for specific voltage and current levels, as detailed in the datasheet. Proper heat sinking is essential for maintaining the device's operating temperature within specified limits and ensuring reliable performance.

Infineon Technologies provides comprehensive technical support and application notes to assist designers in integrating the PTFB093203EL into their applications. Proper biasing and impedance matching are critical for achieving optimal performance. It is recommended to consult the device datasheet for the most up-to-date specifications and application guidelines.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
Lowest to $266.9896
Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess