Introducing the SN65HVD231QDRG4 CAN Transceiver from Texas Instruments
The SN65HVD231QDRG4 is a high-performance CAN (Controller Area Network) transceiver from Texas Instruments designed to facilitate communication in automotive and industrial applications. This robust device is compliant with the ISO 11898-2 standard and is capable of operating at speeds of up to 1 Mbps. Engineered for reliable data transmission in harsh environments, the SN65HVD231QDRG4 is an ideal solution for networking sensors, actuators, and other nodes in a CAN network.
Key Features:
- Compatibility: Fully compatible with the ISO 11898-2 standard, ensuring seamless integration with existing CAN systems.
- Speed: Supports data transfer rates up to 1 Mbps, making it suitable for high-speed CAN applications.
- Low Power Mode: Features a low-power standby mode that aids in reducing power consumption when the network is idle.
- Protection: Equipped with thermal shutdown and open-circuit fail-safe protection to enhance device and system reliability.
- Low Electromagnetic Emission: Designed with a controlled slew rate to minimize electromagnetic interference (EMI).
- Wide Operating Temperature Range: Operates over an industrial temperature range of -40°C to +125°C, making it suitable for harsh environmental conditions.
- Bus-Pin ESD Protection: Offers a high level of protection against electrostatic discharge (ESD), withstanding up to 16 kV on the bus pins.
The SN65HVD231QDRG4 comes in a compact 8-pin SOIC package and is part of Texas Instruments' reliable range of interface products. With its differential CAN bus transceiver and the ability to transmit and receive data even in a 3.3V power supply environment, this device ensures stable and efficient communication across the network.
Applications:
- Automotive networks
- Industrial automation systems
- Building automation
- Medical equipment
- Embedded systems
Whether you're developing a new CAN-based system or upgrading an existing network, the SN65HVD231QDRG4 from Texas Instruments offers the performance, reliability, and protection needed for your critical communication requirements.