EN
  • EN
  • DE

LTC2944CDD#PBF

Part No LTC2944CDD#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Battery Management
Description IC BATT MONITOR MULTI-CHEM 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features Battery Battery Monitor IC Multi-Chemistry 8-DFN (3x3)
Manufacturer Analog Devices Inc.
Package Tube
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 8-WFDFN Exposed Pad
Case / Package 8-DFN (3x3)
Family Name LTC2944
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 121
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879519-LTC2944CDD#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2944CDD#PBF CAD Model

Description

Product Overview: LTC2944CDD#PBF from Analog Devices Inc.

The LTC2944CDD#PBF is a high-precision battery monitor from Analog Devices Inc., designed to keep a close eye on the health and efficiency of battery systems. This powerful integrated circuit is housed in a compact DFN package and is tailored for single-cell to multicell battery stacks. Its primary function is to measure battery charge state, voltage, current, and temperature, which are critical parameters for ensuring the safety and longevity of battery-powered applications.

One of the standout features of the LTC2944CDD#PBF is its ability to provide precise current and voltage measurement capabilities. It can monitor a wide range of battery voltages from 3.6V to 60V, making it a versatile choice for various battery chemistries and configurations. The device utilizes a high-accuracy analog-to-digital converter (ADC) to ensure that all readings are precise and reliable.

This battery monitor also includes an integrated temperature sensor, which is essential for monitoring the thermal conditions of the battery pack. Temperature is a critical factor in battery management, as it can significantly affect the performance and safety of the battery system.

The LTC2944CDD#PBF is equipped with an I2C/SMBus compatible interface, which allows for easy integration into existing systems. Through this interface, all battery parameters can be read by a host controller, and the device can be configured for various monitoring functions. The I2C interface also enables the device to communicate with other components in a power management system, providing a comprehensive solution for battery monitoring.

For added protection, the LTC2944CDD#PBF includes programmable alert thresholds. These thresholds can trigger an alert signal when parameters exceed specified limits, allowing for immediate response to potential issues. This feature is crucial for preventing damage to the battery and connected devices, ensuring safe and efficient operation.

In summary, the LTC2944CDD#PBF from Analog Devices Inc. is a sophisticated battery monitoring solution that provides real-time insights into battery health. With its wide voltage range, high accuracy, and integrated temperature sensor, this device is ideal for a variety of applications, including portable devices, electric vehicles, and energy storage systems.

You May Also Be Interested in

Maxim Integrated
1 Cell Fuel Gauge with ModelGaug
Need more? Email Us
Maxim Integrated
5A 1-CELL FUEL GAUGE WITH MODELG
Lowest to $6.2301
NXP / Nexperia
MC33774ATP1AE
Lowest to $6.3450
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Need more? Email Us
Renesas Electronics America
IC BATT MON MULT-CHEM 12C 64TQFP
Need more? Email Us
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $6.5980
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $5.9956
Nordic Semiconductors
NPM1100 POWER MANAGEMENT IC
Lowest to $2.3326
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.4621

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.7504 $55.0016
9+ $11.2824 $101.5416
14+ $10.9298 $153.0172
19+ $10.5773 $200.9687
25+ $10.2247 $255.6175
33+ $9.1670 $302.5110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,590 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess