EN
  • EN
  • DE

MAX6386XS26D2+T

Part No MAX6386XS26D2+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC MPU/RESET CIRC 2.63V SC70-4
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 20 ms Minimum
Voltage - Threshold 2.63V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SC-70-4
Win Source Part Number 003167-MAX6386XS26D2+T
Ultra Librarian 3D Model Ultra Librarian MAX6386XS26D2+T CAD Model

Description

Product Overview: MAX6386XS26D2+T from Maxim Integrated

The MAX6386XS26D2+T is a robust, high-precision supervisory circuit designed by Maxim Integrated, a leader in analog and mixed-signal engineering. This compact and efficient component is engineered to monitor power supplies in digital systems, ensuring that the system voltage levels remain within specified thresholds for reliable operation.

At the heart of the MAX6386XS26D2+T is a precision voltage monitor that safeguards against undervoltage (UV) conditions. With a factory-set threshold voltage of 2.6V, it is well-suited for low-voltage applications, including portable devices, where maintaining accurate power levels is crucial for performance and longevity.

Key Features

  • Voltage Threshold: The device comes with a preset threshold voltage of 2.6V, which is ideal for managing systems that operate on lower power levels.
  • Low Power Consumption: The MAX6386XS26D2+T is designed for energy efficiency, which is essential for battery-powered applications where power conservation is paramount.
  • High Accuracy: Maxim Integrated's commitment to precision is evident in the accuracy of the voltage monitoring, ensuring that the device responds reliably under specified conditions.
  • Reset Output: The supervisory circuit provides an active-low reset output, which can be used to reset the processor if the monitored voltage falls out of the acceptable range.
  • Temperature Range: The device is operational over an extended temperature range, making it suitable for a variety of environments and applications.
  • Small Footprint: Packaged in a compact, space-saving SOT-343, the MAX6386XS26D2+T is ideal for designs where board space is at a premium.

With its tiny form factor and low power draw, the MAX6386XS26D2+T is a versatile component that can be used in a range of applications, from mobile phones and laptops to industrial control systems and IoT devices. Its ease of integration into existing designs, along with Maxim Integrated's reputation for quality and reliability, makes the MAX6386XS26D2+T a top choice for system designers looking to enhance the stability and performance of their power management systems.

Whether you are designing a new product or looking to upgrade an existing system, the MAX6386XS26D2+T offers a reliable solution for voltage supervision needs, backed by the quality and support of Maxim Integrated.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.7378
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 8SOP
Lowest to $0.7277
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
ON Semiconductor
IC MPU SYS HRDWR MONITOR 24TSSOP
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 8SON / Supervisor Open Drain or Open Collector 1 Channel 8-VSON (3x3)
Lowest to $1.6844
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Lowest to $0.4635
Diodes Incorporated
IC SUPERVISOR 1 CHANNEL SOT23 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.1195
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9972 $59.9440
47+ $2.4590 $115.5730
73+ $2.3828 $173.9444
101+ $2.3054 $232.8454
130+ $2.2292 $289.7960
174+ $1.9982 $347.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,310 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess