EN
  • EN
  • DE

SN54SLC8T245PWTSEP

Part No SN54SLC8T245PWTSEP
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TRANSLATOR BIDIR 24TSSOP / Translation Transceiver 1 Element 8 Bit per Element 3-State Output 24-TSSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Package Tape & Reel
Logic Type Translation Transceiver
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 12mA, 12mA
Voltage - Supply 0.65V ~ 3.6V
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 24-TSSOP
Base Product Number 54SLC8T245
Standard Package 250
RoHS Status Not applicable
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1350080-SN54SLC8T245PWTSEP
Ultra Librarian 3D Model Ultra Librarian SN54SLC8T245PWTSEP CAD Model

Description

The SN54SLC8T245PWTSEP is a robust, state-of-the-art 8-bit non-inverting bus transceiver designed by Texas Instruments, specifically engineered to meet the stringent requirements of space, military, and other high-reliability applications. This device is a part of the Enhanced Product (EP) portfolio, which ensures it operates effectively under extreme conditions, providing both high performance and reliability.

Key Features

  • Wide Operating Voltage Range: The transceiver is compatible with a broad range of supply voltages from 1.65V to 3.6V, allowing for flexible integration into various system designs.
  • High-Speed Data Transfer: It supports bidirectional data communication with speeds up to 24 Mbps, making it ideal for high-speed data acquisition and processing tasks.
  • Robust ESD Protection: Enhanced electrostatic discharge (ESD) protection is built-in, ensuring the device's longevity and stability in harsh environments.
  • Low Power Consumption: The SN54SLC8T245PWTSEP is designed for low power operation, which is critical for battery-powered and energy-efficient applications.
  • Controlled Baseline: One fabrication site, one assembly/test site, and a controlled baseline enhance the reliability and ensure consistent performance.
  • Extended Temperature Range: With an operational temperature range from -55°C to +125°C, this transceiver can withstand extreme thermal conditions.

Applications

Given its rugged design and advanced features, the SN54SLC8T245PWTSEP is well-suited for a variety of high-reliability applications, including:

  • Satellite systems
  • Avionics and aerospace instrumentation
  • Military communications equipment
  • Space exploration vehicles and equipment

Quality and Reliability

Texas Instruments is committed to delivering products that not only meet but exceed the quality and reliability demands of high-stakes industries. The SN54SLC8T245PWTSEP is no exception, undergoing rigorous testing and quality assurance processes to ensure it meets the Enhanced Product standards required for critical applications.

Ordering Information

To order the SN54SLC8T245PWTSEP or request samples, visit the Texas Instruments website or contact an authorized distributor. Detailed technical documentation, including datasheets and support resources, is also available to assist with your design and implementation process.

You May Also Be Interested in

Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Pericom
Need more? Email Us
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $216.4180 $216.4180
2+ $194.0299 $388.0598
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 224 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess