EN
  • EN
  • DE

SN74HC645NSRE4

Part No SN74HC645NSRE4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 6V 20SO / Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74HC
Product Status Obsolete
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 7.8mA, 7.8mA
Voltage - Supply 2V ~ 6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 20-SOIC (0.209", 5.30mm Width)
Supplier Device Package 20-SO
Base Product Number 74HC645
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259597-SN74HC645NSRE4
Ultra Librarian 3D Model Ultra Librarian SN74HC645NSRE4 CAD Model

Description

Overview of SN74HC645NSRE4

The SN74HC645NSRE4 is a high-performance integrated circuit designed and manufactured by Texas Instruments (TI), one of the leading companies in the semiconductor industry. This particular IC is an octal bus transceiver with 3-state outputs, which belongs to the 74HC family. The device is tailored for efficient two-way asynchronous communication between data buses. The direction of data transmission is determined by the DIR input, while the output enable (OE) bar controls the transceiver function.

Key Features

  • Wide Operating Voltage Range: The SN74HC645NSRE4 operates at a wide voltage range from 2V to 6V, making it suitable for interfacing with both TTL and CMOS logic levels.
  • High Current Drive: This transceiver is capable of driving up to 6 mA at the output, ensuring strong signal integrity even with capacitive loads.
  • Low Power Consumption: It has a typical low power consumption, which is a hallmark of the HC series, contributing to energy-efficient designs.
  • 3-State Outputs: The outputs can be placed in a high-impedance state, allowing for multiple devices to connect to a common bus without interference.

Applications

The versatility of the SN74HC645NSRE4 makes it an excellent choice for a wide range of applications, including:

  • Bus interface or signal buffering in microprocessor or microcontroller-based systems
  • Data communication between different subsystems within a larger electronic system
  • Memory switching in servers, computers, and other data-intensive hardware
  • Peripheral expansion in embedded systems

Package and Quality

The SN74HC645NSRE4 comes in a 20-pin SOP (Small Outline Package) that is surface-mountable, making it ideal for use in space-constrained applications. TI ensures the highest quality standards, and this product complies with RoHS directives, indicating a commitment to environmental sustainability.

Conclusion

In summary, the SN74HC645NSRE4 from Texas Instruments is a robust and reliable octal bus transceiver with 3-state outputs, designed for smooth and efficient data exchange within electronic systems. Its compatibility with a broad range of voltage levels and low power consumption makes it a suitable choice for a diverse array of applications that require dependable bus communication.

You May Also Be Interested in

Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Texas Instruments
Need more? Email Us
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Pericom
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess