EN
  • EN
  • DE

SN54LS279AJ

Part No SN54LS279AJ
Manufacturer Texas Instruments
Catalog Logic - Latches
Description QUADRUPLE /S-/R LATCHES 16-CDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Latches
Mfr Texas Instruments
Series 54LS
Package Tube
Product Status Active
Logic Type S-R Latch
Output Type Standard
Voltage - Supply 4.5V ~ 5.5V
Independent Circuits 4
Delay Time - Propagation 27ns
Current - Output High, Low 400µA, 4mA
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Through Hole
Package / Case 16-CDIP (0.300", 7.62mm)
Supplier Device Package 16-CDIP
Standard Package 1 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 669798-SN54LS279AJ
Ultra Librarian 3D Model Ultra Librarian SN54LS279AJ CAD Model

Description

Product Overview: SN54LS279AJ

The SN54LS279AJ is a versatile integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This particular product is part of the 54LS series, known for its low-power Schottky technology, which offers a balance between speed and power consumption, making it ideal for a wide range of applications.

The SN54LS279AJ is a quad S-R latch with clear. It consists of four individual set-reset latches with direct clear inputs. Each latch has two inputs, designated as S (Set) and R (Reset), and a single output Q. The clear input is active low and can reset the latch output to zero independent of the S and R inputs.

Key Features:

  • Logic Type: Quad S-R Latch
  • Supply Voltage Range: Typically 4.5V to 5.5V
  • Operating Temperature: -55°C to 125°C, suitable for military and industrial applications
  • Package: The device comes in a robust ceramic J-lead chip carrier (JLCC) package, denoted by the "J" in the product code
  • Low Power Consumption: Utilizes Schottky technology for efficient operation
  • High Reliability: Manufactured by Texas Instruments, ensuring high-quality performance and durability

Applications:

The SN54LS279AJ is a highly reliable component that is used in various digital applications. Its ability to maintain the state makes it suitable for storage elements, control applications, and flip-flop circuits. It is commonly employed in systems that require a stable and dependable bistable state, such as:

  • Industrial control systems
  • Military equipment
  • Computing systems
  • Memory storage devices
  • Logic circuits

In conclusion, the SN54LS279AJ from Texas Instruments is an essential component for designers who require a reliable and efficient latch for their digital logic systems. Its robust packaging and high-temperature tolerance make it a preferred choice for demanding environments.

You May Also Be Interested in

Texas Instruments
IC 16BIT TRANSP D-LATCH 56BGA
Need more? Email Us
Nexperia USA Inc.
IC ADDRESSABLE LATCH 8BIT 16SOIC
Lowest to $0.4716
Renesas Electronics America
IC TRANSP 16BIT D LATCH 48-TSSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Need more? Email Us
NXP / Nexperia
IC DTYPE LATCH OCTAL 20SSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP
Need more? Email Us
Texas Instruments
IC OCTAL LATCH TRI-ST 20-SOIC / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC LATCH 8BIT ADDRESS DHVQFN16 / D-Type, Addressable 1 Channel 1:8 IC Standard 16-DHVQFN (2.5x3.5)
Need more? Email Us
Texas Instruments
AUTOMOTIVE 8-BIT ADDRESSABLE LAT / D-Type, Addressable 1 Channel 1:8 IC CMOS 16-TSSOP
Lowest to $0.3245
Texas Instruments
IC D-TYPE LATCH SGL 3-ST 20TSSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $0.8468
Renesas Electronics America
IC LATCH 12-24BIT MUX D 56-TSSOP / D-Type Transparent Latch 1 Channel 12:24 IC Tri-State 56-TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.6212 $61.2424
4+ $25.1251 $100.5004
7+ $24.3399 $170.3793
9+ $23.5548 $211.9932
11+ $22.7696 $250.4656
15+ $20.4141 $306.2115
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess