The CLVTH16373MGQLREP is a high-performance integrated circuit from Texas Instruments, designed for use in a wide range of electronic applications. This product is part of the TI's Enhanced Products (EP) portfolio, which offers extended temperature performance and is targeted towards mission-critical applications. The CLVTH16373MGQLREP is suitable for industrial, automotive, and military use where reliability and durability are of utmost importance.
Key Features
- High-Speed Operation: This IC is capable of operating at high speeds, making it suitable for applications that require fast data processing and high-frequency signal handling.
- Low Power Consumption: The CLVTH16373MGQLREP is designed to be energy-efficient, helping to minimize power usage in battery-powered or energy-sensitive systems.
- Robust Performance: With its extended temperature range and enhanced product features, it ensures reliable performance even in harsh environmental conditions.
- Compatibility: The device is compatible with bus hold data inputs, which eliminate the need for external pull-up resistors and simplify circuit design.
Applications
The versatility of the CLVTH16373MGQLREP allows it to be integrated into various applications, including:
- Automotive systems
- Industrial control units
- Data communication systems
- Military and aerospace electronics
Technical Specifications
The CLVTH16373MGQLREP is characterized by its technical specifications that ensure optimal performance:
- Logic Type: Latch
- Number of Circuits: 16
- Output Type: Tri-State
- Voltage - Supply: 2.7V to 3.6V
- Operating Temperature: -55°C to 125°C
- Mounting Type: Surface Mount
- Package / Case: 48-VFQFN Exposed Pad
For detailed information, datasheets, and technical support, customers are encouraged to visit Texas Instruments' official website or contact their customer service department.