EN
  • EN
  • DE

CD74HC563ME4

Part No CD74HC563ME4
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC OCTAL LATCH TRI-ST 20-SOIC / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Latches
Mfr Texas Instruments
Series 74HC
Package Tube
Product Status Obsolete
Logic Type D-Type Transparent Latch
Output Type Tri-State
Voltage - Supply 2V ~ 6V
Independent Circuits 1
Delay Time - Propagation 12ns
Current - Output High, Low 7.8mA, 7.8mA
Temperature Range - Operating -55°C ~ 125°C
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number 74HC563
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 1,050
Win Source Part Number 1061859-CD74HC563ME4
Ultra Librarian 3D Model Ultra Librarian CD74HC563ME4 CAD Model

Description

The CD74HC563ME4 is a high-quality, high-speed CMOS Logic Octal D-Type Transparent Latch with 3-state outputs designed and manufactured by Texas Instruments. This integrated circuit is part of the HC family, which is well-known for its robust performance and compatibility with a wide range of applications. The device features eight latches with three-state outputs for bus organized system applications.

Key Features

  • Logic Type: Octal D-Type Transparent Latch with 3-state outputs
  • Operating Voltage: Ranges from 2V to 6V, making it suitable for low power systems and compatible with TTL levels.
  • High Speed: Propagation delay time is typically 13 ns at Vcc = 4.5V, ensuring swift operation for high-speed applications.
  • Current - Output High, Low: 7.8mA at 4.5V, providing reliable output current levels for driving connected components.
  • Operating Temperature: Ranges from -55°C to 125°C, offering great performance over a wide range of environmental conditions.

Applications

The CD74HC563ME4 is versatile and can be used in various applications such as:

  • Memory storage and retrieval systems
  • Buffer registers
  • Data management and communication systems
  • Industrial controls
  • Instrumentation

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the CD74HC563ME4 is no exception. It is fabricated with high-performance silicon-gate CMOS technology, which ensures minimal power consumption and enhanced reliability. The device is also rigorously tested to meet or exceed industry standards for performance and durability.

Environmental Compliance

The CD74HC563ME4 is compliant with RoHS (Restriction of Hazardous Substances) directives, ensuring that it is manufactured with environmentally safe materials. Texas Instruments is dedicated to reducing the environmental impact of its products and adheres to green manufacturing processes.

Ordering and Packaging

This product is available in a 20-pin SOIC package, providing a compact footprint for space-constrained applications. For ordering, it is essential to refer to the specific part number CD74HC563ME4 to ensure accurate delivery of this Texas Instruments component.

You May Also Be Interested in

Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 4BIT 16SOIC
Need more? Email Us
ON Semiconductor
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess