Product Overview: SN54LS243J
The SN54LS243J is a high-quality integrated circuit produced by the renowned manufacturer Texas Instruments. This particular device is part of the 54LS series, which is known for its low-power Schottky technology, offering a robust performance for a wide range of electronic applications.
The SN54LS243J is a quadruple bus transceiver with 3-state outputs, designed to provide bidirectional drive for bus-oriented microprocessor and digital communication systems. This IC is capable of transmitting data from the A bus to the B bus or from the B bus to the A bus, depending on the logic level at the direction control (DIR) input. The output-enable (OE) input can disable the device so that the buses are effectively isolated.
Key Features:
- Logic Type: Quadruple Bus Transceiver
- Logic Family: LS
- Number of Bits per Element: 4
- Number of Elements: 1
- Supply Voltage: Typically 5V
- Operating Temperature Range: -55°C to 125°C
- Package: J-Lead Ceramic Package (J)
- Pin Count: 20
The device's architecture allows for minimal power consumption while maintaining high-speed operation. The SN54LS243J operates over a broad voltage range and is characterized for operation from -55°C to 125°C, making it suitable for military or other high-reliability environments.
Each unit contains four independent transceivers with 3-state outputs, which can be used as either inputs or outputs. This flexibility, combined with the high-speed and low-power consumption, makes the SN54LS243J an excellent choice for interfacing with peripheral units in computers, instrumentation, and other digital systems that require high-speed data exchange.
With its durable ceramic package, the SN54LS243J is designed for longevity and reliability in a variety of conditions. Texas Instruments' commitment to quality ensures that this product meets the stringent requirements expected by its users.
For detailed specifications, application notes, and support, it is recommended to consult the official Texas Instruments datasheets and product guides.